EN
  • EN
  • DE

EV-VND5E050J

Part No EV-VND5E050J
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR VND5E050J  /  VND5E050J High Side Driver (Internal FET) Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series VIPower™
Package Bulk
Type Power Management
Function High Side Driver (Internal FET)
Utilized IC / Part VND5E050J
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s)
Base Product Number EV-VND5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -497-13468,497-13468,EVVND5E050J
Standard Package 1
Win Source Part Number 1054892-EV-VND5E050J
Ultra Librarian 3D Model Ultra Librarian EV-VND5E050J CAD Model

Description

Introducing the EV-VND5E050J Evaluation Board from STMicroelectronics

The EV-VND5E050J is a state-of-the-art evaluation board designed by STMicroelectronics to showcase the capabilities of the VND5E050J Double Channel High-Side Driver. This evaluation board is an excellent tool for engineers and developers who want to test the functionalities of the VND5E050J integrated circuit in a real-world application or prototype.

Key Features of the EV-VND5E050J

  • Double Channel High-Side Driver: The VND5E050J chip on the board is a robust high-side driver capable of driving two independent loads. This feature allows for the direct control of two separate high-power loads, making it ideal for automotive and industrial applications.
  • Wide Voltage Range: The board operates over a wide voltage range from 5.5V to 36V, providing flexibility in various operating conditions and ensuring compatibility with a range of automotive batteries and industrial power supplies.
  • Current Monitoring: With built-in current sensing, the EV-VND5E050J allows for real-time monitoring of the load current, which is crucial for system diagnostics and protection.
  • Thermal Shutdown: The evaluation board includes a thermal shutdown feature to protect against overheating, ensuring the longevity and reliability of the system under test.
  • Load Dump Protection: The board is equipped with load dump voltage surge protection, safeguarding the electronics against transients that may occur in an automotive power environment.

Applications

The EV-VND5E050J evaluation board is suitable for a wide array of applications, particularly in the automotive sector. It can be used in the development of headlight control modules, fan controllers, and other automotive systems that require high-side load driving. Additionally, it is well-suited for industrial applications where robust and reliable high-side switching is necessary.

Easy Integration

Designed with ease of integration in mind, the EV-VND5E050J comes with all the necessary interfaces for quick connection to a microcontroller or other control circuitry. The evaluation board's compact form factor and comprehensive documentation provided by STMicroelectronics ensure a smooth and straightforward development process.

Whether you're working on advanced automotive systems or designing industrial control solutions, the EV-VND5E050J evaluation board is the perfect tool to evaluate the performance and features of the VND5E050J high-side driver in a controlled and efficient manner.

You May Also Be Interested in

Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess