Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX6
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 528MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers Electrophoretic, LCD
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.8V, 3.3V
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features A-HAB, ARM TZ, CSU, SJC, SNVS
Package / Case 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces CAN, I²C, SPI, UART
Base Product Number MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935357245557
Standard Package 152
Win Source Part Number 987752-MCIMX6Y1DVM05AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y1DVM05AB CAD Model

Description

The MCIMX6Y1DVM05AB is a high-performance, ultra-efficient processor designed by NXP, featuring the advanced implementation of the single ARM Cortex-A7 core, which operates at speeds up to 528 MHz. This processor is part of the i.MX 6ULL series, which is a power-efficient and cost-effective family of processors intended for a wide range of industrial and consumer applications.

Features:

  • Core: ARM Cortex-A7 operating at up to 528 MHz
  • Memory: 16-bit DDR3/DDR3L, LPDDR2 support
  • Graphics: Parallel LCD Display up to WXGA (1366x768)
  • Connectivity: Dual Ethernet with L2 Switch, multiple USB 2.0 interfaces
  • Audio: High-quality audio with multiple interfaces
  • Security: Advanced security features including High Assurance Boot (HAB) and cryptographic cipher engines
  • Power Management: Integrated power management module with a wide range of supported input voltages
  • Package: 289BGA package for robust board design and simple assembly

Applications:

The versatile nature of the MCIMX6Y1DVM05AB makes it suitable for a broad array of applications. These include:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Smart home systems
  • Industrial controls
  • Healthcare monitoring devices
  • Agricultural and environmental sensors

NXP's i.MX 6ULL series processors provide a balance between performance and power consumption, making them ideal for applications where efficiency and cost are critical. The MCIMX6Y1DVM05AB is designed to support the rapid development of smart, connected devices, and is backed by NXP's long-term support and reliability, ensuring that it remains at the forefront of technology for years to come.

Environmental and Certification:

This product is compliant with the RoHS directive and is qualified for industrial temperature ranges, making it suitable for harsh environments.

You May Also Be Interested in

Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5302 $64.5906
7+ $17.6658 $123.6606
10+ $17.1137 $171.1370
14+ $16.5617 $231.8638
18+ $16.0096 $288.1728
24+ $14.3535 $344.4840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,520 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention