EN
  • EN
  • DE

PIC16LF1613-I/ML

Part No PIC16LF1613-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16QFN / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number PIC16LF1613
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1169346-PIC16LF1613-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16LF1613-I/ML CAD Model

Description

Microchip Technology PIC16LF1613-I/ML Microcontroller

The PIC16LF1613-I/ML is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This particular MCU is part of the PIC16F161X family that is renowned for its versatility and is designed to support a wide range of applications across various industries.

Featuring a 14-bit instruction set and an operating voltage range of 1.8V to 3.6V, the PIC16LF1613-I/ML is ideal for battery-operated and power-conscious applications. The device comes in a compact 20-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications, while its extended temperature range ensures reliable operation under varying environmental conditions.

One of the standout features of the PIC16LF1613-I/ML is its integrated peripherals. It includes up to 4 KB of flash memory and 256 bytes of RAM, which provides ample space for application code and data storage. Additionally, it boasts an array of built-in features such as an analog-to-digital converter (ADC), multiple timers, comparators, and a versatile serial communication interface that supports I2C, SPI, and UART protocols, allowing for easy integration with sensors, actuators, and other microcontrollers.

The MCU also supports enhanced features like a 32 MHz internal oscillator, a Numerically Controlled Oscillator (NCO) for precision frequency control, and Complementary Waveform Generator (CWG) that simplifies complex waveform generation. This makes the PIC16LF1613-I/ML a perfect choice for control systems, custom wave generation, and PWM applications.

For developers, the PIC16LF1613-I/ML is supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify the development process, allowing for rapid prototyping and efficient fine-tuning of system performance. Microchip also offers a range of development boards and in-circuit debuggers/programmers to assist with the design and testing phases.

In conclusion, the PIC16LF1613-I/ML microcontroller from Microchip Technology is a robust, feature-rich solution designed for developers seeking a balance between performance and power efficiency in their embedded systems. Its array of integrated features and support for various communication protocols make it a versatile choice for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4682 $62.8092
14+ $8.5893 $120.2502
21+ $8.3209 $174.7389
29+ $8.0524 $233.5196
38+ $7.7840 $295.7920
50+ $6.9787 $348.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 806 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess