EN
  • EN
  • DE

PIC16LC642-04/SO

Part No PIC16LC642-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 176 x 8
Supply Voltage - Operating 3 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 1088579-PIC16LC642-04/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LC642-04/SO CAD Model

Description

Product Overview: PIC16LC642-04/SO from Microchip Technology

The PIC16LC642-04/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, known for its robust design and versatile features tailored for a wide range of applications. This particular model is part of the expansive PIC16 family, which is celebrated for its ease of use and reliability in embedded systems.

This MCU comes in a compact SOIC (Small Outline Integrated Circuit) package, which makes it suitable for space-constrained applications while still offering the robustness and performance of larger packages. With an operating speed of 4 MHz, the PIC16LC642-04/SO delivers efficient processing capabilities that are well-suited for moderate speed applications.

Key Features

  • Core: The device is built around an 8-bit PIC core, providing a solid balance between performance and power consumption.
  • Memory: It is equipped with 14 KB of program memory and 256 bytes of RAM, which is ample for a variety of simple to moderately complex applications.
  • I/O Ports: The MCU includes 22 general-purpose I/O pins, allowing for flexible interfacing with peripherals and other components.
  • Timers: It has two built-in timers, which are essential for tasks that require precise timing and event counting.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 8-bit ADC enables the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • Communication: The PIC16LC642-04/SO supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), which is crucial for data exchange with other devices.
  • Power Management: Its low-power design ensures that it can operate efficiently in power-sensitive applications.

Applications

The versatility of the PIC16LC642-04/SO makes it an ideal choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Medical devices
  • Home automation systems

In conclusion, the PIC16LC642-04/SO from Microchip Technology is a robust, feature-rich microcontroller that combines performance, versatility, and power efficiency, making it a go-to choice for designers and engineers across various industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess