EN
  • EN
  • DE

PIC16F913T-I/SS

Part No PIC16F913T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F913
Other Names PIC16F913T-I/SS,PIC16F913T-I/SSDKR,PIC16F913T-I/SSTR,PIC16F913T-I/SSCT
Standard Package 2,100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264431-PIC16F913T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F913T-I/SS CAD Model

Description

Microchip Technology PIC16F913T-I/SS Microcontroller

The PIC16F913T-I/SS is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications. Its compact design, coupled with its rich set of features, makes it an ideal choice for embedded systems that require low power consumption and high performance. The device is part of the PIC16F family, which is well-known for its ease of use and reliability in various electronic applications.

This microcontroller is built around a high-performance RISC CPU with a 14-bit instruction set that enhances its speed and efficiency. It operates at a maximum frequency of 20MHz and comes with 7KB of flash memory, providing ample space for program storage. The PIC16F913T-I/SS also includes 256 bytes of EEPROM, which allows for data retention even after the power is turned off, making it perfect for applications that require non-volatile memory.

With 256 bytes of RAM, the PIC16F913T-I/SS ensures smooth operation and data processing. The device is equipped with 35 I/O pins, offering a flexible interface for connecting a wide array of peripherals. It also features an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, enabling it to handle complex analog inputs with ease.

Additional features include two comparators, a Capture/Compare/PWM (CCP) module, and two Enhanced Capture/Compare/PWM (ECCP) modules, which are particularly useful for motor control and other PWM applications. The device supports various serial communication protocols, including USART, SPI, and I2C, providing a broad range of connectivity options.

The PIC16F913T-I/SS operates over an extended temperature range and comes in a 28-pin SSOP package. It also includes a host of safety and power-saving features such as Brown-out Reset (BOR), Power-on Reset (POR), and an on-chip watchdog timer, ensuring stable and reliable operation in challenging environments.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the PIC16F913T-I/SS from Microchip Technology offers a balanced blend of power, flexibility, and durability to help you create sophisticated and efficient designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9287 $55.4296
18+ $5.6851 $102.3318
28+ $5.5075 $154.2100
38+ $5.3298 $202.5324
49+ $5.1522 $252.4578
65+ $4.6192 $300.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,733 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess