EN
  • EN
  • DE

PIC16F877-04/PT

Part No PIC16F877-04/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1088536-PIC16F877-04/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F877-04/PT CAD Model

Description

Product Overview: PIC16F877-04/PT by Microchip Technology

The PIC16F877-04/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This powerful and versatile MCU is part of the expansive PIC family, which is well-known for its robust architecture, wide range of features, and ease of use. The PIC16F877-04/PT is designed to support a variety of applications across multiple industries, including automotive systems, consumer electronics, industrial controls, and communication devices.

At the heart of the PIC16F877-04/PT lies a precision-engineered RISC architecture that allows for fast and efficient processing of instructions with a maximum clock speed of 4 MHz. This MCU comes in a 44-pin TQFP (Thin Quad Flat Package) which offers a compact footprint while still providing ample I/O options for complex designs.

One of the standout features of the PIC16F877-04/PT is its integrated Analog-to-Digital Converter (ADC) with up to 8 channels, allowing for accurate and efficient conversion of analog signals to digital data. This is particularly useful in sensor-based applications where precise readings are crucial. Additionally, the MCU boasts 256 bytes of EEPROM, 368 bytes of RAM, and 14 KB of flash memory, providing ample space for program storage and data manipulation.

The device also comes with a suite of peripherals that enhance its functionality. These include:

  • Two Capture/Compare/PWM modules
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSART)
  • Parallel Slave Port (PSP) for easy interface with peripheral devices
  • Two 8-bit timers and one 16-bit timer

With its wide operating voltage range of 2.0V to 5.5V, the PIC16F877-04/PT ensures flexibility across different power environments, making it a resilient choice for battery-operated and power-sensitive applications. Moreover, its robustness is further evidenced by its extended temperature range, ensuring reliable performance under varying environmental conditions.

For developers, Microchip Technology provides extensive support in the form of development tools, software libraries, and comprehensive documentation, ensuring a smooth and efficient development process. Whether you are an experienced engineer or just starting with microcontrollers, the PIC16F877-04/PT offers a balanced combination of performance, power efficiency, and scalability for your next project.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess