EN
  • EN
  • DE

NGD8201NT4G

Part No NGD8201NT4G
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description Trans IGBT Chip N-CH 440V 20A 125000mW 3-Pin(2+Tab) DPAK T/R / IGBT 440V 20A 125W DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 440V
Maximum Current Collector 20A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 1.9V @ 4.5V, 20A
Maximum Power Dissipation 125W
Input Type Logic
Turn-on and Turn-off delay time -/5μs
Testing Conditions 300V, 9A, 1 kOhm, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 118493-NGD8201NT4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NGD8201N
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian NGD8201NT4G CAD Model

Description

The NGD8201NT4G from ON Semiconductor is a cutting-edge ignition IGBT designed to deliver exceptional performance and efficiency for automotive ignition coil driver applications. This advanced semiconductor device is part of ON Semiconductor's portfolio of ignition IGBTs, which are specifically engineered to meet the stringent requirements of modern automotive ignition systems.

Key Features

  • High Current Capability: The NGD8201NT4G is capable of handling high continuous collector currents, making it suitable for demanding automotive applications.
  • Low Saturation Voltage: With a low VCE(sat), the device ensures reduced power dissipation and improved efficiency, which is critical for automotive power management.
  • Clamp Diode: The integrated clamp diode provides fast and efficient turn-off characteristics, which is essential for high-speed switching applications.
  • Robust Design: This IGBT is designed to withstand the harsh environments typically found in automotive applications, ensuring reliability and longevity.
  • Optimized for 5V Microcontroller Drive: The device is designed to be easily driven by a 5V microcontroller, making it compatible with a wide range of automotive control units.

Applications

The NGD8201NT4G is primarily used in automotive ignition systems for spark generation. It is an ideal choice for ignition coil drivers in modern internal combustion engines. Its robustness and high performance also make it suitable for other high-voltage switching applications within the automotive sector.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The NGD8201NT4G is built to meet the rigorous standards required for automotive components, ensuring that it performs reliably over a wide temperature range and under various operating conditions. This commitment to quality makes ON Semiconductor's products trusted by automotive manufacturers worldwide.

Environmental Compliance

The NGD8201NT4G is compliant with RoHS and Green Product standards, reflecting ON Semiconductor's dedication to environmental responsibility. By adhering to these standards, ON Semiconductor ensures that its products are safe for the environment and suitable for use in the global market.

You May Also Be Interested in

Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess