EN
  • EN
  • DE

PIC16F873-20I/SP

Part No PIC16F873-20I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16F873
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655349-PIC16F873-20I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16F873-20I/SP CAD Model

Description

Microchip Technology's PIC16F873-20I/SP Microcontroller

The PIC16F873-20I/SP is a high-performance, versatile 8-bit microcontroller from Microchip Technology, renowned for its efficient control of a wide range of applications. This microcontroller is part of the popular PIC16F87X family, which is well-known for its user-friendly features and robust architecture. The PIC16F873-20I/SP is designed to support various electronic applications, including industrial control systems, automotive applications, and consumer electronics, providing a reliable and cost-effective solution for designers and hobbyists alike.

Featuring a 20 MHz enhanced mid-range core, the PIC16F873-20I/SP offers a perfect balance between processing power and power consumption. With a wide operating voltage range of 2.0V to 5.5V, it is suitable for battery-operated and portable devices where energy efficiency is crucial. The device is equipped with 7 KB of flash program memory, 192 bytes of data memory (RAM), and 128 bytes of EEPROM, which provides ample space for complex programs and data storage.

One of the key advantages of the PIC16F873-20I/SP is its rich set of peripherals. It includes 22 I/O pins, a synchronous serial port (SSP) with SPI and I2C capabilities, two analog comparators, and a 5-channel, 10-bit analog-to-digital converter (ADC), making it ideal for interfacing with various sensors and external devices. The microcontroller also features two capture/compare/PWM modules and a watchdog timer, enhancing its functionality in real-time control systems.

The PIC16F873-20I/SP is packaged in a 28-pin SPDIP (Plastic Dual In-line Package), which ensures easy integration into both prototyping breadboards and final product PCBs. The device also supports in-circuit serial programming (ICSP), allowing for convenient programming and debugging during development and in-field updates.

Microchip provides extensive support for the PIC16F873-20I/SP through its software development tools, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB XC8 compiler. This support, combined with a comprehensive set of documentation and a large community of developers, makes the PIC16F873-20I/SP an accessible and flexible choice for both novice and experienced microcontroller users.

In summary, the PIC16F873-20I/SP from Microchip Technology offers a powerful set of features in a small package, making it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5798 $58.3192
9+ $11.9629 $107.6661
13+ $11.5891 $150.6583
18+ $11.2152 $201.8736
24+ $10.8414 $260.1936
31+ $9.7199 $301.3169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess