EN
  • EN
  • DE

SN74BCT29843NT

Part No SN74BCT29843NT
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH D-TYPE 9BIT BUS 24-DIP / D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74BCT
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 24mA, 48mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN74BCT
Other Names 2156-SN74BCT29843NT-TI,TEXTISSN74BCT29843NT
Standard Package 120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257314-SN74BCT29843NT
Ultra Librarian 3D Model Ultra Librarian SN74BCT29843NT CAD Model

Description

Product Overview: SN74BCT29843NT

The SN74BCT29843NT is a high-performance, octal bus transceiver and register designed by Texas Instruments. This integrated circuit is crafted to facilitate bidirectional communication between data buses while providing storage for the transmitted data through its built-in D-type flip-flops. It is a crucial component for systems where data buffering or temporary data storage is required, making it ideal for complex digital systems such as computers, servers, and networking equipment.

Key Features

  • Octal Bidirectional Transceiver: The device contains eight bidirectional transceivers, allowing for efficient data transfer in both directions.
  • Edge-Triggered D-Type Flip-Flops: Each transceiver is paired with a D-type flip-flop to ensure reliable data storage and synchronization.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, enabling multiple devices to connect to a common bus without interference.
  • Operational Control: Separate control inputs for data transmission and reception provide flexibility and precise control over the data flow.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, accommodating various system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74BCT29843NT minimizes energy usage during operation.

Applications

The SN74BCT29843NT is suitable for a variety of applications, including:

  • Data bus interfacing
  • Data storage systems
  • Server and networking equipment
  • Industrial control systems
  • Communication systems

Technical Specifications

The SN74BCT29843NT offers robust technical specifications that ensure high performance:

  • Package: 24-Pin DIP (Dual In-line Package)
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: 4.5V to 5.5V
  • Propagation Delay Time: Typically fast, ensuring quick data transfer and processing.

Overall, the SN74BCT29843NT from Texas Instruments is a versatile and reliable component for data transfer and storage, offering exceptional performance for a wide range of digital applications.

You May Also Be Interested in

Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess