EN
  • EN
  • DE

PIC16F84A-04I/SS

Part No PIC16F84A-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 18-pin Flash/EEPROM 8-Bit Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 68 x 8
Supply Voltage 4 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1238028-PIC16F84A-04I/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F84
Introduction Date September 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F84A-04I/SS CAD Model

Description

Microchip Technology's PIC16F84A-04I/SS Microcontroller

The PIC16F84A-04I/SS from Microchip Technology is a highly versatile and powerful 8-bit microcontroller that offers a perfect blend of performance, power consumption, and ease of use. Designed for a wide range of applications, this MCU is particularly well-suited for automation, custom embedded controls, and hobbyist projects due to its robust feature set and compact SSOP (Shrink Small Outline Package) form factor.

At the heart of the PIC16F84A-04I/SS is a RISC architecture that enables the microcontroller to achieve a throughput approaching one million instructions per second (MIPS) per megahertz, allowing for fast and efficient processing. The device operates at a frequency of 4 MHz, which is optimal for many medium-speed applications.

This microcontroller comes with 1KB of Flash program memory, which provides ample space for small to medium-sized applications and the flexibility for future firmware updates. Additionally, it includes 68 bytes of Data EEPROM, 68 bytes of RAM, and a wide array of peripherals such as a timer and I/O ports that make it highly adaptable to various project requirements.

The PIC16F84A-04I/SS supports a voltage range of 4.5V to 5.5V, making it compatible with most 5V logic levels and allowing for easy integration into existing systems. Its power-saving features include a power-down mode and a wide operating temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

For developers, the microcontroller is supported by Microchip's MPLAB Integrated Development Environment (IDE), which provides a comprehensive suite of tools for code development and debugging. The PIC16F84A-04I/SS also supports in-circuit serial programming (ICSP), which simplifies the programming process and facilitates in-system updates.

Whether you're designing a simple control system or looking for a reliable MCU for your next DIY project, the PIC16F84A-04I/SS offers the perfect balance of features to bring your ideas to life with efficiency and ease.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.4555 $72.4555
2+ $59.4513 $118.9026
4+ $57.5929 $230.3716
5+ $55.7357 $278.6785
6+ $53.8773 $323.2638
8+ $48.3044 $386.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess