EN
  • EN
  • DE

PIC16F84-04I/SO

Part No PIC16F84-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 68 x 8
Supply Voltage - Operating 4 V to 6 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 061802-PIC16F84-04I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F84-04I/SO CAD Model

Description

Microchip Technology's PIC16F84-04I/SO Microcontroller

The PIC16F84-04I/SO is a versatile and powerful microcontroller from Microchip Technology, designed to offer robust performance in a wide array of electronic applications. This particular model is part of the renowned PIC16F series, known for its user-friendly interface and efficient operation.

Key Features

  • CPU: The device features a high-performance RISC CPU, which ensures swift execution of instructions, with a typical instruction cycle of 1µs at a 4MHz clock frequency.
  • Memory: It comes with 1K x 14 words of FLASH program memory, which allows long-term data storage with high endurance. Additionally, it includes 68 bytes of Data RAM and 64 bytes of Data EEPROM, providing ample space for variable storage and data manipulation.
  • I/O Ports: The microcontroller has 13 I/O pins, offering flexibility for interfacing with various peripherals and external devices.
  • Operating Speed: The PIC16F84-04I/SO operates at a frequency of 4MHz, making it ideal for applications that require a balance between power consumption and processing speed.
  • Temperature Range: This microcontroller is designed to perform reliably within an industrial temperature range of -40°C to +85°C, ensuring stability across different environmental conditions.
  • Package: It is available in an SOIC (Small Outline Integrated Circuit) package, which optimizes board space without compromising on functionality.

Applications

The PIC16F84-04I/SO is suitable for a broad spectrum of applications, from simple to complex systems. It is commonly used in:

  • Automation systems
  • Consumer electronics
  • Automotive industry components
  • Industrial controls
  • Medical devices
  • Hobbyist and educational projects

Programming and Customization

Programming the PIC16F84-04I/SO is made accessible through the use of Microchip's MPLAB IDE and a variety of programming tools. The microcontroller supports ICSP (In-Circuit Serial Programming), allowing for convenient in-system programming and updates. With its reprogrammable FLASH memory, developers can quickly iterate on their designs and make changes as required.

In conclusion, the PIC16F84-04I/SO from Microchip Technology is a reliable and adaptable microcontroller that delivers performance and flexibility for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess