EN
  • EN
  • DE

TM4C129CNCPDTT3

Part No TM4C129CNCPDTT3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 90
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage - Operating 2.97V ~ 3.63V
Data Converters A/D 20x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Base Product Number TM4C129
Other Names 296-37944
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261928-TM4C129CNCPDTT3
Ultra Librarian 3D Model Ultra Librarian TM4C129CNCPDTT3 CAD Model

Description

The TM4C129CNCPDTT3 is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed to cater to a broad range of applications requiring advanced communication capabilities and robust processing power. This MCU is part of TI's TM4C series, which is renowned for its integration of cutting-edge features and connectivity options.

Key Features

  • CPU: The TM4C129CNCPDTT3 is built around a 32-bit ARM Cortex-M4F core, which operates at speeds up to 120 MHz. This core provides the computational horsepower necessary for intricate tasks and supports floating-point processing, which is essential for math-intensive applications.
  • Memory: Equipped with 1 MB of flash memory and 256 KB of SRAM, this MCU offers ample space for code storage and efficient data handling. This generous memory allocation is ideal for complex software stacks and data-intensive operations.
  • Connectivity: A standout feature of the TM4C129CNCPDTT3 is its extensive set of communication interfaces. It includes Ethernet MAC+PHY, USB 2.0 OTG/Host/Device, and dual CAN interfaces, making it exceptionally well-suited for networked and industrial control applications.
  • Peripherals: The device boasts a rich set of peripherals, including PWM outputs, analog-to-digital converters (ADCs), and multiple serial communication modules (UART, SSI, I2C, and SPI), enabling versatile peripheral control and sensor interfacing.
  • Power Efficiency: Designed with power efficiency in mind, the MCU offers multiple power-saving modes, which allow developers to balance performance with energy consumption, extending the life of battery-powered devices.
  • Security: Security features such as hardware encryption and a random number generator ensure secure data transfer and storage, which is critical in today's connected devices.

Applications

The TM4C129CNCPDTT3 is an ideal choice for a variety of applications, including but not limited to industrial automation, Internet of Things (IoT) devices, networking equipment, point-of-sale systems, and medical devices. Its robust feature set ensures that engineers can design systems that require high levels of processing power, connectivity, and precision.

Conclusion

In conclusion, the TM4C129CNCPDTT3 from Texas Instruments is a versatile and powerful MCU that provides a comprehensive solution for designers looking to implement advanced features in their embedded systems. With its strong emphasis on connectivity, performance, and security, this MCU is set to power the next generation of smart, connected devices.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7681 $57.5362
5+ $23.6046 $118.0230
7+ $22.8670 $160.0690
10+ $22.1293 $221.2930
12+ $21.3917 $256.7004
16+ $19.1787 $306.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess