EN
  • EN
  • DE

SVT15100L

Part No SVT15100L
Manufacturer Panjit
Catalog Electronic Wholesale
Description ULTRA LOW VF SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1262672-SVT15100L
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVT15100L CAD Model

Description

The SVT15100L is a Schottky Barrier Rectifier manufactured by Panjit, designed for efficient and fast rectification in various electronic circuits. It is particularly suited for applications in power supplies, DC-DC converters, and high-frequency rectification where minimizing power loss and maximizing efficiency are crucial. The device's design incorporates features to ensure reliability and performance in demanding conditions.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling diodes
  • Polarity protection
  • High-frequency rectification

Features:

  • Low forward voltage drop (VF), minimizing power dissipation
  • High surge current capability, providing robustness
  • Fast switching speed, enabling high-frequency operation
  • Surface Mount Device (SMD) package, facilitating automated assembly
  • RoHS compliant, ensuring environmental friendliness

Benefits:

  • Improved power efficiency in electronic circuits
  • Enhanced system reliability due to surge protection
  • Reduced heat generation, leading to cooler operation
  • Compact design for smaller and lighter products
  • Compliance with environmental regulations

Additional Details:

The SVT15100L features a repetitive peak reverse voltage (VRRM) of 100V and a forward current (IF) of 15A. The low forward voltage drop (VF) is a key characteristic, ensuring minimal power loss during operation. It comes in a surface-mount package suitable for automated assembly lines. Operating junction temperature ranges from -55°C to +150°C. This Schottky rectifier is designed to provide efficient rectification and protection. The low forward voltage drop contributes to higher overall efficiency, reducing power consumption and heat generation. The fast switching speed makes it ideal for high-frequency applications. The robust surge current capability ensures that it can withstand transient voltage spikes, preventing circuit damage. Its designed for automated assembly, improving manufacturing efficiency. Proper thermal management is essential for reliable operation, particularly at higher currents. Designers should consult the datasheet for detailed specifications and application guidelines. The SVT15100L is a suitable choice for modern power electronics applications requiring efficient and dependable performance. The device's characteristics are designed to meet the stringent requirements of modern electronic circuits. Careful consideration should be given to operating conditions to ensure optimal performance and longevity.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
IXYS
Lowest to $7.8205
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Nordic Semiconductors
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7782 $62.1166
30+ $3.9201 $117.6030
46+ $3.7976 $174.6896
63+ $3.6752 $231.5376
82+ $3.5528 $291.3296
109+ $3.1855 $347.2195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess