The BQ24610EVM is a high-efficiency, synchronous battery charger evaluation module from Texas Instruments, designed for evaluating the performance of the BQ24610 integrated circuit. This state-of-the-art charger IC is capable of providing charge management for multi-chemistry battery packs, making it an ideal solution for a wide range of portable applications.
Key Features
- Support for 3- to 6-series cell Li-Ion and Li-Polymer batteries, as well as lead-acid and NiCd/NiMH batteries.
- Maximum charge current of up to 10A, with an adjustable charge voltage up to 28.8V, ensuring compatibility with a wide range of battery specifications.
- Integrated synchronous rectification enables high-efficiency charging, reducing heat dissipation and improving overall system performance.
- Programmable input voltage regulation loop, which is critical for applications powered from a solar panel or a USB port.
- Advanced safety features, including overvoltage protection, overtemperature protection, and input overcurrent protection, ensuring safe and reliable operation.
Design and Application
The BQ24610EVM includes everything needed to evaluate the BQ24610 IC's charging capabilities. The module's layout showcases the optimal printed circuit board (PCB) design practices and offers multiple configuration options to test different aspects of the IC's performance.
Its versatile design makes it suitable for a range of applications, including portable consumer electronics, power tools, garden tools, and energy storage systems. The BQ24610EVM serves as an exemplary platform for designers to explore the features and benefits of the BQ24610 charger IC, streamlining the development process for battery charging solutions.
Getting Started
The evaluation module comes with a comprehensive user guide that details the setup process, configuration options, and usage instructions. Additionally, Texas Instruments provides extensive support documentation, including datasheets, application notes, and design resources, to assist users in making the most of the EVM's capabilities.
Whether you are a seasoned engineer or a hobbyist looking to experiment with advanced battery charging technology, the BQ24610EVM from Texas Instruments offers a robust platform for developing efficient and safe battery management systems.