EN
  • EN
  • DE

PIC16F84-04I/P

Part No PIC16F84-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 18-pin Flash/EEPROM 8-Bit Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 68 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
RoHS State Request Verification
Win Source Part Number 1238024-PIC16F84-04I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F84
Introduction Date November 16, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16F84-04I/P CAD Model

Description

Product Overview: PIC16F84-04I/P

The PIC16F84-04I/P is a renowned 8-bit microcontroller produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC16F series and is highly regarded for its versatility, reliability, and ease of use, making it a popular choice among hobbyists, educators, and professionals alike.

The PIC16F84-04I/P operates at a frequency of 4 MHz and is encapsulated in a 18-pin PDIP (Plastic Dual In-line Package), which is well-suited for breadboards and through-hole PCB assembly. The device is known for its robust instruction set that allows for efficient handling of a wide range of tasks.

Key Features:

  • EEPROM Memory: It comes with 64 bytes of data EEPROM, providing ample space for data storage that is retained during power cycles.
  • Flash Program Memory: The device boasts 1K words (each word is 14-bit) of flash memory, ensuring a long life for applications with its high endurance and self-programming capabilities.
  • I/O Ports: It offers 13 I/O pins, giving developers the flexibility to interface with a variety of peripherals.
  • Timer: The integrated 8-bit timer ensures precise timing operations, which is essential for applications requiring scheduled events or pulse generation.
  • Watchdog Timer: An on-board watchdog timer helps in maintaining system integrity and preventing software lock-up.
  • Operating Voltage: The microcontroller operates within a voltage range of 4 to 5.5 volts, accommodating a variety of power supplies and battery-operated applications.
  • Temperature Range: It is designed to function within the industrial temperature range, from -40°C to +85°C, ensuring reliable operation under extreme conditions.

Applications:

The PIC16F84-04I/P is widely used in an array of applications due to its adaptability and robustness. Common applications include hobbyist projects, consumer electronics, automotive systems, industrial control systems, and custom embedded systems. Its ease of programming and interfacing makes it an ideal choice for prototyping and educational purposes as well.

In summary, the PIC16F84-04I/P from Microchip Technology is a highly capable microcontroller that balances performance with simplicity, catering to a broad spectrum of applications and skill levels.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.0722 $93.0722
2+ $76.3674 $152.7348
3+ $73.9801 $221.9403
4+ $71.5938 $286.3752
5+ $69.2076 $346.0380
6+ $62.0478 $372.2868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess