EN
  • EN
  • DE

PIC16F818-I/P

Part No PIC16F818-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 18/20-Pin Enhanced Flash Microcontrollers with nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
RoHS State Request Verification
Win Source Part Number 1238019-PIC16F818-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Family Name PIC16F818
Introduction Date November 21, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PIC16F818-I/P CAD Model

Description

Microchip Technology PIC16F818-I/P Microcontroller

The PIC16F818-I/P is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance and efficiency for a wide range of embedded applications. This device is part of Microchip's renowned PIC16F family, which is well-known for its ease of use, low power consumption, and reliable performance. The PIC16F818-I/P operates at a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.

Equipped with a 14-pin PDIP (Plastic Dual In-line Package), the PIC16F818-I/P offers a compact solution for embedded systems. It boasts a generous 1.75KB of flash memory for program storage, allowing developers to implement complex code. Additionally, it contains 256 bytes of EEPROM data memory, which is particularly useful for storing non-volatile data that must be preserved during power cycles.

The microcontroller features 128 bytes of RAM, providing sufficient space for variables and runtime data manipulation. With an integrated 10-bit Analog-to-Digital Converter (ADC), the PIC16F818-I/P can easily handle analog inputs, making it ideal for sensor interfacing and data acquisition tasks. The ADC supports up to seven channels, offering flexibility in connecting multiple sensors.

One of the key advantages of the PIC16F818-I/P is its rich set of peripherals, which includes two comparators, a Timer0 module, and two PWM (Pulse Width Modulation) channels. These features enable precise control over connected devices, such as motors and LEDs, and facilitate the creation of timing-critical applications.

For communication purposes, the device comes with an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which supports serial communication protocols like RS-232, RS-485, and LIN for easy integration into communication networks.

Programmers will appreciate the In-Circuit Serial Programming™ (ICSP™) feature, which allows for convenient programming and reprogramming of the device, even after it has been placed in a circuit. This, along with the Watchdog Timer (WDT) to ensure against system failures, makes the PIC16F818-I/P a robust and flexible choice for designers looking to create stable and efficient embedded systems.

Whether you're building simple control systems or sophisticated intelligent devices, the Microchip PIC16F818-I/P microcontroller is engineered to meet the demands of modern embedded design, offering a balance of power, functionality, and affordability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6906 $51.6684
34+ $3.0282 $102.9588
52+ $2.9336 $152.5472
71+ $2.8390 $201.5690
92+ $2.7443 $252.4756
122+ $2.4604 $300.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess