EN
  • EN
  • DE

PIC16F737T-I/SO

Part No PIC16F737T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001097-PIC16F737T-I/SO
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 16F
Package Tape & Reel (TR)
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC16F737T-I/SO CAD Model

Description

Microchip Technology's PIC16F737T-I/SO Microcontroller

The PIC16F737T-I/SO is a versatile and powerful microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of Microchip's extensive PIC16F product line, renowned for its ease of use and flexibility for various applications. The PIC16F737T-I/SO is particularly suitable for low-power and high-performance applications across a broad range of markets, including industrial, automotive, consumer electronics, and more.

Key Features

  • CPU: The PIC16F737T-I/SO is built around a high-performance RISC CPU, ensuring efficient processing and control with a wide range of instructions that are optimized for control applications.
  • Memory: It comes with 2048 bytes of Flash program memory, 128 bytes of EEPROM data memory, and 256 bytes of RAM, providing ample space for application code and data storage.
  • I/O Ports: The device offers 33 I/O pins, allowing for versatile interfacing with external circuits and peripherals. These pins support various functions, including digital I/O, analog inputs, and PWM outputs.
  • 10-bit Analog-to-Digital Converter (ADC): With a 14-channel, 10-bit ADC, the PIC16F737T-I/SO can handle multiple analog inputs, making it ideal for sensor interfacing and data acquisition tasks.
  • Timers: Multiple timers (including an 8-bit and two 16-bit timers) are available for precise event timing, pulse generation, and PWM applications.
  • Communication Peripherals: The microcontroller includes Enhanced USART for serial communication, SPI, and I²C support, facilitating easy data exchange with other devices.
  • Operating Voltage: It operates at a voltage range of 2.0V to 5.5V, providing flexibility for both battery-powered and powered applications.
  • Temperature Range: The device is rated for an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Packaging: The microcontroller is available in a 28-pin SOIC package, which is suitable for surface-mount technology and helps to save space on printed circuit boards.

Applications

The PIC16F737T-I/SO is engineered to meet the demands of a variety of applications. Its robust feature set makes it an excellent choice for projects that require analog integration and digital control, such as:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Power management
  • Consumer electronics

With Microchip Technology's commitment to quality and longevity, the PIC16F737T-I/SO microcontroller is a reliable choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess