EN
  • EN
  • DE
  • IT

MAX14676DEWO+T

Part No MAX14676DEWO+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 42WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Series ModelGauge™
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion
Mounting Type Surface Mount
Package / Case 42-WFBGA, WLBGA
Supplier Device Package 42-WLP
Base Product Number MAX14676
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074904-MAX14676DEWO+T
Ultra Librarian 3D Model Ultra Librarian MAX14676DEWO+T CAD Model

Description

Maxim Integrated MAX14676DEWO+T Wearable Charge Management Solution

The MAX14676DEWO+T from Maxim Integrated is a cutting-edge power management integrated circuit (PMIC) designed specifically for the demanding requirements of wearable devices. This compact and efficient solution offers a versatile set of features that cater to the unique needs of small, battery-powered electronics where space is at a premium and power efficiency is crucial.

At the heart of the MAX14676DEWO+T is an innovative charge management system that supports a wide range of battery chemistries, including Li-ion and Li-Polymer batteries. The device is capable of handling input voltages from 4.1V to 6.6V, making it highly adaptable to various power sources. With its programmable charge current up to 500mA, this PMIC ensures that batteries are charged quickly and safely, maximizing the uptime of the wearable device.

The MAX14676DEWO+T also features an integrated power path management, which allows the system to be powered from the USB port even when the battery is depleted or absent. This ensures that the wearable device remains operational while charging, providing an uninterrupted user experience. Moreover, the PMIC comes with a smart power selector that automatically switches between battery and USB power without any interruption to the device's operation.

With its built-in overvoltage protection, the MAX14676DEWO+T safeguards the wearable device against potential damage from excessive input voltage. The thermal regulation feature prevents overheating during charging by adjusting the charge current based on the device's temperature. Additionally, the PMIC includes a battery temperature monitoring function to ensure that the battery operates within its safe temperature range.

The compactness of the MAX14676DEWO+T is one of its standout features, as it comes in a small 1.63mm x 1.63mm WLP package, making it ideal for space-constrained applications. This PMIC is available in tape and reel packaging, denoted by the "+T" suffix, which facilitates efficient handling and placement during the manufacturing process of wearable devices.

In conclusion, the Maxim Integrated MAX14676DEWO+T is a highly versatile and efficient solution for charge management in wearable technology, providing designers with a reliable and feature-rich option for powering the next generation of wearable devices.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess