EN
  • EN
  • DE
  • IT

MAX71315ADN+T

Part No MAX71315ADN+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Low
Series MAX series
Win Source Part Number 706261-MAX71315ADN+T
Manufacturer Maxim Integrated
Ultra Librarian 3D Model Ultra Librarian MAX71315ADN+T CAD Model

Description

The MAX71315ADN+T from Maxim Integrated is a sophisticated energy-measurement System-on-Chip (SoC) designed to cater to the demanding requirements of modern residential and industrial power metering applications. This advanced integrated circuit is part of Maxim Integrated's portfolio of precision metering solutions that combine high accuracy, reliability, and integration to facilitate the development of cost-effective smart meters.

Key Features

  • High Accuracy: With its precision analog-to-digital converters and high-resolution delta-sigma architecture, the MAX71315ADN+T ensures exceptional measurement accuracy for both active and reactive energy, meeting stringent international metering standards.
  • Integrated Metrology: The SoC includes all necessary components for energy measurement, including voltage and current inputs, reference circuitry, and a digital signal processor (DSP) for complex calculations, providing a complete metering solution in a single chip.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX71315ADN+T operates with minimal power consumption, making it suitable for battery-operated metering systems.
  • Advanced Security Features: To ensure data integrity and prevent tampering, the device incorporates multiple security measures, including encryption and tamper detection capabilities.
  • Flexible Communication: The SoC supports a variety of communication interfaces, allowing it to easily integrate with different communication modules for smart grid connectivity.

Applications

The MAX71315ADN+T is ideal for a range of applications, including:

  • Smart residential energy meters
  • Industrial power monitoring systems
  • Renewable energy monitoring
  • Sub-metering solutions

Package and Availability

The device is offered in a compact 24-pin SSOP (Shrink Small Outline Package) that is RoHS compliant and suitable for automated assembly processes. The MAX71315ADN+T is available in tape and reel form, facilitating efficient handling and placement during the manufacturing of metering products.

Conclusion

In summary, the MAX71315ADN+T from Maxim Integrated is a state-of-the-art energy-measurement SoC that delivers high accuracy, comprehensive integration, and advanced security features. Its design and capabilities make it a top choice for developers seeking to create the next generation of smart metering solutions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6359 $58.1744
39+ $2.9834 $116.3526
60+ $2.8910 $173.4600
83+ $2.7974 $232.1842
107+ $2.7039 $289.3173
143+ $2.4243 $346.6749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess