EN
  • EN
  • DE

PIC16F726-I/SP

Part No PIC16F726-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SPDIP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16F726
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 15
Win Source Part Number 1322961-PIC16F726-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16F726-I/SP CAD Model

Description

Microchip Technology's PIC16F726-I/SP Microcontroller

The PIC16F726-I/SP is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This particular microcontroller is part of Microchip's renowned PIC16F family, known for its user-friendly features, low power consumption, and reliable performance.

Key Features:

  • Core: The device operates on a high-performance RISC CPU with only 35 single-word instructions to learn. This simplicity ensures easy programming and quick development.
  • Flash Memory: Equipped with 14KB of flash memory, the PIC16F726-I/SP offers ample space for application code, which is particularly beneficial for complex projects requiring numerous functions and features.
  • RAM and EEPROM: It also includes 512 bytes of RAM and 256 bytes of EEPROM, providing sufficient storage for data manipulation and parameter retention during power cycles.
  • I/O Ports: The microcontroller boasts 25 I/O pins, allowing for robust interaction with external devices and peripherals. This flexibility makes it ideal for projects that require multiple interface connections.
  • Communication Peripherals: With integrated serial communication modules such as USART, SPI, and I²C, the PIC16F726-I/SP facilitates easy data exchange with other devices, making it perfect for embedded systems that require communication capabilities.
  • Analog Features: It features 14 channels of 10-bit Analog-to-Digital Converters (ADC), making it suitable for analog sensor integration and data acquisition tasks.
  • Timers: Multiple timers are available, including an 8-bit timer and two 16-bit timers, which are crucial for time-sensitive tasks and PWM output for motor control applications.
  • Operating Voltage: The microcontroller operates within a range of 2.0V to 5.5V, allowing for flexibility in power supply design and ensuring compatibility with both low-power and standard-power applications.
  • Temperature Range: It is designed to function reliably within an extended temperature range, making it suitable for harsh environments.

Package and Quality:

The PIC16F726-I/SP is offered in a 28-pin SPDIP (Single in-line Package) package, which is robust and easy to handle for through-hole PCB designs. Microchip's commitment to quality ensures that each microcontroller meets the industry standards for performance and reliability.

Overall, the PIC16F726-I/SP is a feature-rich microcontroller that provides an optimal balance between performance and power consumption, making it an excellent choice for designers looking to create sophisticated yet efficient electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess