EN
  • EN
  • DE

PIC16F690T-E/SS

Part No PIC16F690T-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 20-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1237984-PIC16F690T-E/SS
Manufacturer Homepage www.microchip.com
Family Name PIC16F690
Introduction Date March 23, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 1,600
Ultra Librarian 3D Model Ultra Librarian PIC16F690T-E/SS CAD Model

Description

The PIC16F690T-E/SS is a highly versatile and powerful microcontroller from the renowned Microchip Technology. This particular model is part of the expansive PIC16F family, known for its excellent performance in a wide range of embedded systems applications.

Key Features:

  • Flash Memory: The PIC16F690T-E/SS is equipped with 7 KB of self-programmable flash memory, offering ample space for your application code and the flexibility to update firmware on-the-fly.
  • RAM and EEPROM: It also contains 256 bytes of EEPROM data memory and 256 bytes of RAM, ensuring efficient data storage and retrieval operations.
  • Enhanced Mid-range Core: With a 14-bit instruction set and an enhanced mid-range core, this microcontroller provides a balanced trade-off between low power consumption and high performance.
  • I/O Ports: It boasts up to 25 I/O pins, which includes several analog inputs, providing versatility in interfacing with sensors, actuators, and other peripherals.
  • Integrated Peripherals: The device comes with an array of integrated peripherals such as an analog-to-digital converter (ADC), comparators, and timers, which can significantly reduce external component count and system cost.
  • Power Management: The PIC16F690T-E/SS supports a wide operating voltage range of 2.0V to 5.5V, allowing it to be used in various power environments. Additionally, it features Power-Saving Sleep mode, enhancing battery life in portable applications.
  • Temperature Range: This microcontroller is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • Package Type: It is available in a small SSOP (Shrink Small Outline Package) with 20 pins, which is ideal for space-constrained applications.

Whether you are developing consumer electronics, automotive systems, or IoT devices, the PIC16F690T-E/SS provides a reliable and cost-effective solution with its rich set of features and Microchip's strong support ecosystem. This microcontroller is designed to help innovators and engineers streamline their development process and bring products to market faster.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess