EN
  • EN
  • DE

PIC16F628-20I/SO

Part No PIC16F628-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 224 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 045843-PIC16F628-20I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F628-20I/SO CAD Model

Description

Microchip Technology's PIC16F628-20I/SO

The PIC16F628-20I/SO is a powerful, versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance and reliability for a wide range of embedded applications. This compact, yet feature-rich microcontroller is housed in a small-outline integrated circuit (SOIC) package, making it suitable for space-constrained designs.

Key Features:

  • High-Performance RISC CPU: The device boasts a Reduced Instruction Set Computing (RISC) architecture that allows for faster processing and efficient operation, with a wide operating voltage range of 2.0V to 5.5V.
  • Program Memory: It comes with 3.5KB of flash program memory, which provides ample space for application code and is reprogrammable, offering flexibility in updating firmware.
  • RAM and EEPROM: The microcontroller includes 224 bytes of RAM and 128 bytes of EEPROM data memory, which is ideal for storing non-volatile data that must be preserved between resets.
  • High-Speed Timers: Equipped with two high-speed timers, the PIC16F628-20I/SO can handle complex timing operations and is well-suited for applications requiring precise time measurements.
  • Communication Peripherals: It supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), which can be used for interfacing with serial devices, such as sensors, other microcontrollers, or a PC.
  • Input/Output Ports: The microcontroller features 16 I/O pins, providing ample interfacing capabilities with external circuitry.
  • Wide Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environmental conditions.
  • Power-Saving Modes: With multiple power-saving modes, including an idle mode and power-down mode, the PIC16F628-20I/SO is optimized for low-power applications to extend battery life.

Applications:

The PIC16F628-20I/SO is ideal for a variety of applications including industrial control systems, automotive, consumer electronics, medical devices, and Internet of Things (IoT) endpoints. Its robust feature set and flexibility make it an excellent choice for designers looking for a reliable microcontroller that can meet the demands of complex embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0072 $56.0576
18+ $5.7495 $103.4910
27+ $5.5699 $150.3873
38+ $5.3902 $204.8276
48+ $5.2105 $250.1040
65+ $4.6715 $303.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess