Product Overview: PIC16F627A-I/P
The PIC16F627A-I/P is a high-performance, flash-based 8-bit microcontroller from Microchip Technology, designed to offer a robust and versatile solution for a wide array of embedded applications. This microcontroller is part of Microchip's popular PIC16F family, known for its ease of use, low power consumption, and reliable performance.
Key Features
- Flash Memory: The PIC16F627A-I/P comes with 1.75 KB of flash memory, providing ample space for code storage and allowing for easy firmware updates thanks to its self-programmable capabilities.
- EEPROM Data Memory: It includes 128 bytes of EEPROM data memory, which is ideal for non-volatile storage of configuration settings or small amounts of data that must be preserved during power cycles.
- I/O Pins: The device features 16 I/O pins, giving designers the flexibility to interface with a variety of peripherals and sensors.
- Internal Oscillator: With an integrated 4 MHz internal oscillator, the microcontroller can operate without the need for an external clock source, reducing the overall component count and system cost.
- Power-Saving Modes: Multiple power-saving modes, including an idle mode and a power-down mode, help in reducing power consumption for battery-powered applications.
Applications
The versatility of the PIC16F627A-I/P makes it suitable for an extensive range of applications, including but not limited to:
- Consumer Electronics
- Automotive Systems
- Industrial Control
- Home Automation
- Medical Devices
Technical Specifications
- Package: 18-pin PDIP (Plastic Dual In-line Package)
- Temperature Range: -40°C to +85°C operational range, making it suitable for industrial-grade applications.
- Instruction Set: 35 single-word instructions, providing a straightforward programming experience.
- Communication Peripherals: USART, SPI, and I²C for full-duplex serial communication and connectivity.
The PIC16F627A-I/P microcontroller is an ideal choice for developers looking for a cost-effective, feature-rich MCU that can be easily integrated into a variety of electronic designs.