EN
  • EN
  • DE

ATSAMA5D43A-CUR

Part No ATSAMA5D43A-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 128KB ROM 289LFBGA / ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 289-LFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer Microchip Technology
Packaging Reel - TR
Product Status Obsolete
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR, LPDDR2, DDR2
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100Mbps (1)
USB USB 2.0 (3)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Security Features AES, SHA, TDES, TRNG
Case / Package 289-LFBGA
Supplier Device Package 289-LFBGA (14x14)
Additional Interfaces EBI, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART
Base Product Number ATSAMA5D43
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAMA5D43A-CUR-ND,1611-ATSAMA5D43A-CURTR-ND,ATSAMA5D43A-CURTR,1611-ATSAMA5D43A-CURTR,ATSAMA5D43A-CURCT,1611-ATSAMA5D43A-CURCT,ATSAMA5D43A-CURDKR,1611-ATSAMA5D43A-CURDKR,1611-ATSAMA5D43A-CURDKR-ND,1611-ATSAMA5D43A-CURDKRINACTIVE,1611-ATSAMA5D43A-CURTRINACTIVE
Standard Package 1,000
Win Source Part Number 1320976-ATSAMA5D43A-CUR
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D43A-CUR CAD Model

Description

Microchip Technology's ATSAMA5D43A-CUR

The ATSAMA5D43A-CUR is a high-performance, low-power microprocessor unit (MPU) from the renowned manufacturer Microchip Technology. This product is part of the SAMA5 series, which is designed to deliver the perfect balance between performance and energy efficiency, making it suitable for a wide range of industrial and consumer applications.

Key Features:

  • Advanced Processor: At the heart of the ATSAMA5D43A-CUR is an ARM Cortex-A5 processor, which operates at a speed of up to 536 MHz, providing the computational power necessary for complex tasks while maintaining a low-power footprint.
  • Memory Support: The MPU supports multiple memory interfaces, including DDR2, LPDDR2, and ML-DDR, allowing for flexible memory solutions tailored to specific application requirements.
  • Rich Connectivity: Equipped with a variety of connectivity options such as Gigabit Ethernet, USB, and multiple UART, SPI, and I2C interfaces, this MPU can easily integrate into a broad spectrum of systems and support high-speed data transfers.
  • Robust Security: Security features such as secure boot, hardware encryption engines, and tamper detection are built-in, ensuring the protection of sensitive data and the integrity of the system.
  • Graphics and Display: The device includes a graphics accelerator and supports TFT LCD displays, making it ideal for applications requiring graphical user interfaces, such as human-machine interfaces (HMIs).

Applications:

The ATSAMA5D43A-CUR is versatile and can be used in various applications, including but not limited to:

  • Industrial control systems
  • Smart energy management
  • Medical devices
  • Automotive infotainment
  • Home automation

With its robust feature set, the ATSAMA5D43A-CUR MPU from Microchip Technology provides a scalable and secure platform for developing sophisticated and power-conscious devices in an increasingly connected world.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess