EN
  • EN
  • DE

MT3333AV/B

Part No MT3333AV/B
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831860-MT3333AV/B
Ultra Librarian 3D Model Ultra Librarian MT3333AV/B CAD Model

Description

The MT3333AV/B is a multi-GNSS receiver chip manufactured by MediaTek Inc. This chip is designed to receive signals from multiple global navigation satellite systems, including GPS, GLONASS, Galileo, and BeiDou, providing accurate and reliable positioning data. The 'AV' likely indicates advanced features or a particular version, and the '/B' might denote a specific revision or configuration of the chip.

Applications:

  • Navigation Systems: Used in car navigation systems, personal navigation devices (PNDs), and marine navigation equipment.
  • Tracking Devices: Integrated into asset trackers, vehicle trackers, and personal safety devices.
  • Smartphones and Tablets: Provides location services for mapping, navigation apps, and location-based games.
  • Wearable Technology: Found in smartwatches, fitness trackers, and other wearable devices for activity tracking and location monitoring.
  • Geospatial Applications: Used in surveying equipment, agricultural applications, and GIS (Geographic Information System) data collection.

Features:

  • Multi-GNSS Support: Supports GPS, GLONASS, Galileo, and BeiDou satellite systems for enhanced accuracy and reliability.
  • High Sensitivity: Able to acquire and track satellite signals even in weak signal environments.
  • Low Power Consumption: Designed for power efficiency, extending battery life in portable devices.
  • Compact Size: Small form factor allows for easy integration into space-constrained devices.
  • Advanced Power Management: Includes features to optimize power consumption for different operating modes.

Benefits:

  • Improved Positioning Accuracy: Combining signals from multiple satellite systems enhances accuracy and reduces errors.
  • Enhanced Reliability: Multi-GNSS support ensures reliable positioning even in challenging environments.
  • Extended Battery Life: Low power consumption allows for longer operating times in battery-powered devices.
  • Simplified Integration: Small size and streamlined interface facilitate easy integration into various products.
  • Robust Performance: Designed for reliable operation in a wide range of environmental conditions.

The MT3333AV/B is typically a surface-mount component. Refer to the manufacturer's datasheet for precise technical specifications, including operating voltage, interface details, antenna requirements, and specific performance characteristics. The combination of multi-GNSS support, low power consumption, and small size makes this chip a popular choice for a variety of location-based applications.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess