EN
  • EN
  • DE

PIC16F1933-I/SS

Part No PIC16F1933-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 210053-PIC16F1933-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1933-I/SS CAD Model

Description

Microchip Technology's PIC16F1933-I/SS Microcontroller

The PIC16F1933-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and efficient solution for a wide range of embedded applications. This device is part of the PIC16F193x family, known for its enhanced features, low power consumption, and flexible I/O options. The PIC16F1933-I/SS, in particular, is housed in a compact SSOP-28 (Shrink Small Outline Package) form factor, making it suitable for space-constrained designs.

Key Features:

  • Core: The microcontroller features a 8-bit PIC architecture with an enhanced mid-range core, providing a balanced trade-off between computational power and cost.
  • Memory: It boasts 7 KB of flash memory for program storage, 256 bytes of EEPROM for data storage, and 512 bytes of RAM for efficient data handling.
  • Clock Speed: With a maximum clock speed of 32 MHz, the PIC16F1933-I/SS can perform tasks quickly, contributing to the responsiveness of the system it controls.
  • I/O Pins: It offers 25 versatile I/O pins, allowing for flexible connection to peripherals and other components.
  • Analog Features: The device includes 12 channels of 10-bit Analog-to-Digital Converters (ADC), two comparators, and a fixed voltage reference, which make it ideal for interfacing with analog sensors and performing basic signal processing tasks.
  • Communication Interfaces: For communication, it supports various serial protocols including I2C, SPI, and EUSART, enabling it to connect with other microcontrollers, sensors, and external modules.
  • Timers and PWM: It has three timers and two PWM modules, which are essential for timing operations and controlling devices like motors and LEDs.
  • Power Management: The MCU features Power-Saving modes such as Idle and Sleep, which help reduce power consumption during periods of inactivity.

Applications:

The PIC16F1933-I/SS is an ideal choice for a variety of applications, including industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set and adaptability make it a go-to solution for designers and engineers looking to create sophisticated and power-efficient products.

Overall, the PIC16F1933-I/SS by Microchip Technology offers a compelling blend of performance, power efficiency, and flexibility, making it a smart choice for your next embedded design project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5882 $55.5870
80+ $1.3031 $104.2480
120+ $1.2624 $151.4880
165+ $1.2217 $201.5805
215+ $1.1810 $253.9150
285+ $1.0588 $301.7580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,980 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess