EN
  • EN
  • DE

ST72F321AR9TATR

Part No ST72F321AR9TATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP / ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Base Product Number ST72F32
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263281-ST72F321AR9TATR
Ultra Librarian 3D Model Ultra Librarian ST72F321AR9TATR CAD Model

Description

The ST72F321AR9TATR microcontroller is a powerful and versatile integrated circuit designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance microcontroller is based on the industry-standard 8-bit ST7 core, making it an ideal choice for a wide range of embedded applications.

Key Features

  • CPU: 8-bit ST7 core with a maximum clock frequency of 8 MHz, providing a balance between processing power and power consumption.
  • Memory: Features 32 Kbytes of Flash program memory with read-while-write capabilities and 10,000 write/erase cycles, ensuring robust storage for your application code. It also includes 1 Kbyte of RAM for efficient data manipulation.
  • I/O Ports: Equipped with 48 multifunctional bidirectional I/O lines, allowing for flexible interfacing with a variety of peripherals and sensors.
  • Timers: Includes three 16-bit timers that can be used for event counting, pulse generation, timing, and real-time clock functions.
  • Communication Interfaces: Offers versatile communication options with a synchronous serial communication (SPI) interface and an I2C interface for multi-master communications.
  • Analog Features: Comes with a 10-bit analog-to-digital converter (ADC) with 16 channels, enabling the conversion of analog signals to digital data for processing.
  • Supply Voltage: Operates within a supply voltage range of 3.0V to 5.5V, compatible with many power sources and ensuring ease of integration into various systems.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: Available in a 64-pin TQFP package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.

Applications

The ST72F321AR9TATR is ideal for a range of applications, including automotive control systems, industrial automation, consumer electronics, and battery management systems. Its robust set of features and reliability make it an excellent choice for designers looking for a microcontroller that can meet demanding performance requirements while maintaining cost-effectiveness.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess