EN
  • EN
  • DE

PIC16F18854-I/MV

Part No PIC16F18854-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC16F18854
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368826-PIC16F18854-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F18854-I/MV CAD Model

Description

Microchip Technology's PIC16F18854-I/MV Microcontroller

The PIC16F18854-I/MV is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver a perfect balance between power efficiency and performance. This microcontroller is part of the expansive PIC16F family, renowned for their ease of use and robust architecture, making them ideal for a wide range of applications in industrial, automotive, consumer, and IoT markets.

Key Features:

  • CPU: The device features a high-performance RISC CPU with a 49 instruction, 16-stack level architecture, ensuring efficient use of program memory.
  • Memory: It boasts 14 KB of Flash program memory, 1 KB of SRAM, and 256 bytes of EEPROM data memory, providing ample space for complex applications.
  • I/O and Peripherals: The microcontroller includes 25 I/O pins and a variety of integrated peripherals, such as a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), two CCP (Capture/Compare/PWM) modules, a 5-bit Digital-to-Analog Converter (DAC), and two Comparators for versatile signal management.
  • Communication: This MCU supports multiple communication protocols, including I2C, SPI, and EUSART, which allows for easy integration into embedded systems and facilitates communication with other devices.
  • Operating Voltage and Speed: It operates at a voltage range of 1.8V to 5.5V and features a maximum CPU speed of 32 MHz, providing a flexible and scalable solution for various power and performance requirements.
  • Temperature Range: The PIC16F18854-I/MV is designed to perform reliably within the extended industrial temperature range of -40°C to +125°C.

Advanced Capabilities:

Microchip's PIC16F18854-I/MV includes Core Independent Peripherals (CIPs) which offload tasks from the CPU, allowing for lower power consumption and faster response times. These CIPs include a Zero-Cross Detect (ZCD) module, a Peripheral Pin Select (PPS) system for flexible pin mapping, and a Programmable Logic Cell (PLC) for custom logic configurations.

Applications:

This microcontroller is suited for a broad range of applications, including but not limited to consumer electronics, automotive systems, home automation, and industrial control systems. Its rich set of features and peripherals, combined with its low-power operation, make the PIC16F18854-I/MV an ideal choice for designers looking to optimize their embedded solutions.

Overall, the PIC16F18854-I/MV from Microchip Technology stands out as a powerful and adaptable microcontroller that can meet the needs of today's sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9221 $52.5978
42+ $2.3976 $100.6992
65+ $2.3227 $150.9755
89+ $2.2478 $200.0542
116+ $2.1729 $252.0564
154+ $1.9481 $300.0074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess