The PIC16F1847T-E/SSVAO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in various electronic applications. This 8-bit MCU belongs to Microchip's extensive PIC16F family, known for their ease of use and integration into a wide range of projects, from simple to complex systems.
Equipped with a rich set of features, the PIC16F1847T-E/SSVAO is designed to support a multitude of embedded control applications. It features an enhanced mid-range core with 14-bit instruction set architecture, which provides a balanced trade-off between program memory size and execution speed. This specific model comes in a space-saving SSOP (Shrink Small Outline Package) form factor, ideal for applications where board space is at a premium.
Key Features:
- Enhanced Mid-Range Core with 14-bit Instruction Set
- Flash Program Memory: 14 KB
- RAM: 1 KB
- Data EEPROM: 256 Bytes
- 32 MHz Internal Oscillator
- I/O Pins: 18
- 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels
- Two Capture/Compare/PWM (CCP) modules
- Serial Communication with I2C™, SPI, and EUSART
- Operating Voltage Range: 1.8V to 5.5V
- Extended Temperature Range: -40°C to +125°C
- Enhanced Watchdog Timer (WDT)
- Power-Saving Sleep mode
The PIC16F1847T-E/SSVAO also boasts robust on-chip peripherals, including a 10-bit ADC for analog sensing, and versatile communication interfaces such as I2C, SPI, and EUSART, which enable easy data exchange with other devices in a system. The MCU's extended temperature range makes it suitable for industrial and automotive applications that require operation under extreme conditions.
With its integrated features and Microchip's commitment to quality, the PIC16F1847T-E/SSVAO is an excellent choice for designers and engineers looking to optimize their embedded systems for performance and cost without compromising on flexibility or reliability.