EN
  • EN
  • DE

PIC16F18346-I/SS

Part No PIC16F18346-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16F18346
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889480-PIC16F18346-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F18346-I/SS CAD Model

Description

Microchip Technology's PIC16F18346-I/SS Microcontroller

The PIC16F18346-I/SS is a versatile and powerful microcontroller from the renowned manufacturer Microchip Technology. Designed to handle a wide range of applications, this microcontroller is part of the enhanced mid-range PIC16 family and is known for its efficiency and reliability. The PIC16F18346-I/SS is a perfect choice for designers looking for a cost-effective yet feature-rich MCU for their embedded systems.

This microcontroller comes in a 20-pin SSOP (Shrink Small Outline Package) and is equipped with a high-performance 8-bit CPU. The CPU architecture is designed to execute instructions in a single cycle, providing a maximum CPU speed of 32 MHz. With 28 KB of Flash program memory and 2 KB of RAM, it offers ample space for complex applications and data storage. Additionally, the device includes 256 bytes of data EEPROM for non-volatile storage, which is essential for applications that require data retention after power-off.

The PIC16F18346-I/SS boasts an array of integrated features that make it suitable for a broad spectrum of applications. It comes with an enhanced mid-range core with 49 Instruction, 16 Stack Levels which allows for efficient code execution and improved system performance. The device also includes an internal oscillator with a range of selectable frequencies, eliminating the need for an external crystal and reducing the overall system cost and complexity.

With its 25 I/O pins, the PIC16F18346-I/SS provides ample connectivity for interfacing with sensors, actuators, and other peripherals. The microcontroller supports various communication protocols, including I2C, SPI, and EUSART, which enable easy integration into complex systems. Its 12-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) allows for precise analog signal measurement and processing, making it ideal for sensor interfacing and data acquisition tasks.

For enhanced system safety, the PIC16F18346-I/SS features Brown-out Reset (BOR), Power-on Reset (POR), and Watchdog Timer (WDT) modules that help protect against system malfunctions due to power instability. Additionally, the microcontroller supports low-power operation modes, making it suitable for battery-powered and energy-conscious applications.

Overall, the PIC16F18346-I/SS from Microchip Technology is a robust and flexible microcontroller that offers a perfect balance between performance and power efficiency, making it an excellent choice for a wide range of embedded system designs.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4857 $51.9995
75+ $1.3917 $104.3775
115+ $1.3447 $154.6405
160+ $1.2506 $200.0960
210+ $1.2036 $252.7560
260+ $1.1566 $300.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess