EN
  • EN
  • DE
  • IT

W78LE365P-24

Part No W78LE365P-24
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410103-W78LE365P-24
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78LE365P-24 CAD Model

Description

The Winbond W78LE365P-24 is a microcontroller built around the 8051 architecture. It's designed for embedded systems requiring a solid blend of processing capability, memory, and flexible I/O interfaces. This microcontroller is particularly well-suited for applications needing larger memory capacities and efficient peripheral control. Its robust design and feature set make it a viable option for industrial control, consumer electronics, and communication applications.

Applications

  • Industrial Control Systems
  • Consumer Electronics (e.g., remote controls, toys)
  • Security Systems
  • Communication Equipment
  • Data Acquisition Systems

Features

  • 8051-compatible Architecture
  • Embedded Flash Memory for Program Storage
  • Large Internal SRAM for Data Storage
  • Multiple Timer/Counters
  • Serial Communication Interfaces (UART, SPI, I2C)
  • Programmable I/O Ports
  • Interrupt Handling Capabilities
  • Power Management Features (e.g., Idle Mode, Power-Down Mode)

Benefits

  • Cost-Effective Solution for Embedded Control
  • Easy to Program and Debug Using Standard 8051 Tools
  • Large Memory Capacity for Complex Applications
  • Flexible I/O Options for Interfacing with Various Peripherals
  • Low Power Consumption for Battery-Powered Devices
  • Robust Performance in Industrial Environments

Additional Details

The W78LE365P-24 operates at a maximum clock frequency of 24 MHz. It typically requires a supply voltage of 5V. Package options include DIP, PLCC, and QFP, among others. The operating temperature range often spans from -40°C to +85°C. It's important to refer to the datasheet for the precise memory configuration (Flash and SRAM size). The availability of multiple serial communication interfaces enables seamless integration with other devices. Its interrupt handling capabilities ensure prompt responses to real-time events, making it a suitable choice for embedded control applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess