EN
  • EN
  • DE

DTS20F25-61AN

Part No DTS20F25-61AN
Manufacturer TE Connectivity
Catalog Circular Connectors
Description SQUARE FLANGE RECEPTACLE / 61 Position Circular Connector Receptacle Housing Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr TE Connectivity Deutsch Connectors
Series MIL-DTL-38999 Series III, DTS
Package Bag
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 61
Shell Size - Insert 25-61
Contact Type Crimp
Contact Size 20
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Threaded
Orientation N (Normal)
Shell Material Aluminum
Shell Finish Electroless Nickel
Housing Color Silver
Ingress Protection Environment Resistant
Shielding Shielded
Note Contacts Not Included
Insert Material Thermoplastic
Contact Shape Circular
Temperature Range - Operating -65°C ~ 200°C
Base Product Number DTS20F25
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names YDTS20F25-61AN0000
Standard Package 1
Win Source Part Number 995548-DTS20F25-61AN
Ultra Librarian 3D Model Ultra Librarian DTS20F25-61AN CAD Model

Description

The DTS20F25-61AN is a circular connector housing manufactured by TE Connectivity. It's designed to protect and provide a secure connection for electrical contacts in harsh environments. This housing is typically used in applications requiring ruggedness, reliability, and resistance to environmental factors like moisture, vibration, and extreme temperatures.

Applications

  • Aerospace and defense: Used in aircraft, military vehicles, and communication equipment.
  • Industrial automation: Provides robust connections for sensors, actuators, and control systems in factories.
  • Marine applications: Used in ships, boats, and offshore platforms.
  • Transportation: Found in trains, buses, and heavy equipment.
  • Oil and gas industry: Provides reliable connections for equipment in demanding environments.

Features

  • Aluminum alloy construction: Offers high strength and corrosion resistance.
  • Threaded coupling: Provides a secure and reliable connection.
  • Environmental sealing: Protects against moisture, dust, and other contaminants.
  • Variety of insert arrangements: Accommodates different contact configurations.
  • RoHS compliant: Environmentally friendly.
  • Shielded option: Protection against EMI.

Benefits

  • Increased system reliability: Protects electrical connections from harsh environments.
  • Reduced maintenance costs: Durable construction minimizes the need for repairs and replacements.
  • Improved safety: Secure connections prevent accidental disconnections and electrical hazards.
  • Versatile application: Suitable for a wide range of industries and environments.
  • Easy installation: Threaded coupling simplifies the connection process.

Additional Details

The DTS20F25-61AN is typically designed to meet specific military or industrial standards. Its dimensions and weight will vary depending on the specific configuration. Mating connectors need to match the specifications of the housing to ensure proper connection. Proper installation practices are crucial for ensuring environmental sealing and electrical conductivity. Torque settings should be strictly followed when tightening the coupling nut. It's important to consider the operating temperature range when selecting a connector housing. The connector housing is designed to accept specific contact sizes and types. Consult the TE Connectivity website for detailed specifications and datasheets.

You May Also Be Interested in

ITT Cannon, LLC
CONN ADAPTER 7P-7P F-M PNL MNT / Circular Connector Standard 7/7 Female Sockets/Male Pins Panel Mount
Need more? Email Us
Fintek
Lowest to $1.1435
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
LEMO
CONN PLUG MALE 5P GOLD SLDR CUP
Need more? Email Us
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
Others
Lowest to $1.2913
ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
Molex, LLC
Brad M23 Signal Connector, Straight Male, Crimp Contacts, 16 Poles, Cable Diameter 7.00-12.00mm
Need more? Email Us
TE Connectivity
Connector Subminiature Circular Plug 91 Position Socket Crimp Straight Cable Mount 91 Terminal 1 Port
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess