EN
  • EN
  • DE

PIC16F18313-I/SN

Part No PIC16F18313-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 5x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PIC16F18313
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264336-PIC16F18313-I/SN
Ultra Librarian 3D Model Ultra Librarian PIC16F18313-I/SN CAD Model

Description

Microchip Technology's PIC16F18313-I/SN Microcontroller

The PIC16F18313-I/SN is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology's renowned PIC family. This compact yet powerful MCU offers a versatile blend of features that make it suitable for a wide range of applications, from consumer electronics to industrial control systems.

At the heart of the PIC16F18313-I/SN lies a precision-engineered RISC architecture that operates at a maximum frequency of 32 MHz. It is equipped with 3.5 KB of flash memory and 256 bytes of RAM, providing ample space for your application code and data storage. Additionally, the device features 128 bytes of EEPROM, which allows for non-volatile storage of critical data that must be preserved between resets or power cycles.

This MCU boasts an impressive array of peripherals that enhance its functionality. It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for advanced control applications. The device also provides two PWM modules, a complement of timers, and a communication interface that supports I2C, SPI, and EUSART, enabling easy integration with other components and peripheral devices.

The PIC16F18313-I/SN operates within a voltage range of 2.3V to 5.5V, ensuring compatibility with both TTL and CMOS logic levels and allowing for flexible power management. The MCU is available in an 8-pin SOIC package, which is ideal for space-constrained applications.

With its integrated features such as Configurable Logic Cell (CLC), Multiple-output Wake-up Interrupt Controller (MWIC), and Peripheral Pin Select (PPS), the PIC16F18313-I/SN allows for customized hardware configurations, optimizing the chip's performance for specific tasks. Moreover, it supports a low-power idle mode, which significantly reduces power consumption during periods of inactivity.

For developers, Microchip Technology provides comprehensive support through its MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC). These tools simplify the programming and configuration of the PIC16F18313-I/SN, enabling a smoother development process and faster time-to-market for your products.

In summary, the PIC16F18313-I/SN from Microchip Technology is a feature-rich, versatile, and reliable microcontroller that offers a perfect solution for designers looking to balance power, performance, and size in their embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1140 $50.1300
110+ $0.9141 $100.5510
170+ $0.8855 $150.5350
235+ $0.8570 $201.3950
305+ $0.8284 $252.6620
405+ $0.7427 $300.7935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess