EN
  • EN
  • DE

PIC16F1829T-I/ML

Part No PIC16F1829T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP mTouch 16F
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Manufacturer Homepage www.microchip.com
Win Source Part Number 725991-PIC16F1829T-I/ML
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16F1829
Introduction Date August 30, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F1829T-I/ML CAD Model

Description

The PIC16F1829T-I/ML is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This MCU is a member of Microchip's extensive PIC16 family, known for their excellent performance in a wide range of embedded applications.

Key Features

  • Core: The PIC16F1829T-I/ML is built around an enhanced Mid-range 8-bit core with a 14-bit instruction set, providing a perfect balance between power efficiency and processing capability.
  • Speed: It operates at a maximum frequency of 32 MHz, delivering robust processing speeds that are suitable for a variety of time-sensitive tasks.
  • Program Memory: Comes with 14 KB of flash memory, ensuring ample space for your application code and data storage needs.
  • RAM: It is equipped with 1 KB of RAM, allowing for efficient data handling and manipulation.
  • Data EEPROM: This microcontroller also includes 256 bytes of data EEPROM, which is ideal for non-volatile storage of critical data.
  • I/O Pins: Offers 18 versatile input/output pins, providing a solid interface for connecting to various peripherals and other electronic components.
  • Communication Peripherals: Includes essential communication interfaces such as I2C, SPI, and USART, which allow for easy integration into a multitude of digital systems.
  • Analog Features: Boasts an array of analog features, including a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, ensuring precise measurement of analog signals.
  • Temperature Range: Designed to operate over the industrial temperature range, from -40°C to +85°C, making it reliable in harsh environmental conditions.
  • Package: The MCU comes in a 28-pin QFN package, which is known for its compact footprint and excellent thermal performance.

Applications

The PIC16F1829T-I/ML is a highly adaptable MCU that fits into a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Home automation
  • Portable devices

With its robust feature set and Microchip's reputation for reliability, the PIC16F1829T-I/ML is an excellent choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1701 $51.7010
24+ $4.2421 $101.8104
37+ $4.1095 $152.0515
51+ $3.9770 $202.8270
66+ $3.8444 $253.7304
88+ $3.4467 $303.3096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess