EN
  • EN
  • DE

BZX84-LC15

Part No BZX84-LC15
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238976-BZX84-LC15
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84-LC15 CAD Model

Description

NXP BZX84-LC15 - Voltage Regulator Diode The NXP BZX84-LC15 is a low-power voltage regulator Zener diode designed to provide a precise voltage reference. This product is part of NXP's series of surface-mounted Zener diodes that offer a range of voltages and are intended for a wide variety of applications. The BZX84-LC15, with a nominal Zener voltage of 15V, is suitable for use in stabilization and clipping circuits with high power rating.

The diode comes in a small SOT23 package, which is ideal for automated assembly processes and applications where space is at a premium. Despite its compact size, it provides excellent thermal performance and power dissipation, making it a reliable choice for high-density circuit designs.

Key features of the BZX84-LC15 include a tight voltage tolerance, ensuring precise voltage regulation. It also has a low dynamic impedance and a fast switching speed, which makes it suitable for transient suppression and regulation tasks in high-speed circuits. Moreover, the diode's silicon epitaxial planar construction ensures high reliability and stability over time.

Applications for the BZX84-LC15 are diverse and include consumer electronics, telecommunications, and industrial control systems. It can be used in power management circuits, voltage reference designs, and protection circuits to guard against overvoltage conditions.

As part of NXP's commitment to environmental sustainability, the BZX84-LC15 is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is free from lead and other harmful materials commonly used in electronic components.

Technical specifications for the BZX84-LC15 include a continuous reverse voltage of 15V, a peak pulse power dissipation of 250mW, and an operating temperature range from -55°C to +150°C, making it a robust component for challenging environments.

For engineers and designers looking for a reliable voltage regulation solution, the NXP BZX84-LC15 Zener diode is an excellent choice that combines performance, precision, and compact design.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess