Product Overview: PIC16F1825-I/P
The PIC16F1825-I/P is a powerful 8-bit microcontroller that forms part of Microchip Technology's extensive PIC family. This particular model is designed to offer a versatile and cost-effective solution for a wide array of embedded applications. The PIC16F1825-I/P is housed in a 14-pin PDIP (Plastic Dual In-line Package), making it suitable for prototyping and production in through-hole PCB designs.
Key Features
- Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
- Flash Program Memory: 3.5KB
- RAM: 256 Bytes
- Data EEPROM: 256 Bytes
- 32 MHz Internal Oscillator
- I/O Pins: 12 with Individual Direction Control
- 25mA Source/Sink current I/O
- Two PWM modules
- Analogue-to-Digital Converter with up to 10-bit resolution
- Two Comparators
Performance and Efficiency
The PIC16F1825-I/P microcontroller features an enhanced mid-range core with a wide range of built-in peripherals. It operates at a voltage range of 1.8V to 5.5V, providing flexibility for power-sensitive applications. The device is capable of speeds up to 32 MHz, offering a balanced combination of performance and power consumption.
Flexible and Easy to Use
Integration is made easy with its comprehensive set of peripherals. The device includes an internal oscillator, saving external component costs and board space. Additionally, it supports various serial communication interfaces such as I2C, SPI, and UART for easy interfacing with peripheral devices and for applications requiring communication capabilities.
Applications
The versatility of the PIC16F1825-I/P allows it to be used in a broad spectrum of applications, including but not limited to:
- Consumer Electronics Control
- Automotive Systems
- Industrial Automation
- Home Appliances
- Medical Devices
- Hobbyist and Educational Projects
Support and Resources
Microchip Technology provides extensive support for the PIC16F1825-I/P through their software and hardware development tools, application notes, and datasheets. This ensures that designers can reduce development time and bring their products to market faster.