EN
  • EN
  • DE

PIC16F1824T-I/SL

Part No PIC16F1824T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 14/20-Pin Flash Microcontrollers with nanoWatt XLP Technology | IC MCU 8BIT 7KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 11
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 256 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number PIC16F1824
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 755630-PIC16F1824T-I/SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PIC16F1824T-I/SL CAD Model

Description

Microchip Technology's PIC16F1824T-I/SL Microcontroller

The PIC16F1824T-I/SL is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications where efficiency and functionality are key. This 8-bit microcontroller integrates a rich set of features within its compact SL (SOIC-14) package, making it an ideal choice for embedded systems that require a balance between performance and space constraints.

Key Features:

  • High-Performance RISC CPU: The PIC16F1824T-I/SL boasts a Reduced Instruction Set Computer (RISC) architecture which enhances the overall speed and efficiency of the microcontroller. This architecture allows for faster processing and execution of instructions, thus facilitating complex tasks within the embedded system.
  • Enhanced Mid-range Core: With 49 Instructions, 16 Stack Levels, and an Internal Oscillator, this microcontroller simplifies design and reduces component count. Its enhanced core delivers a 14-bit wide code memory, and a 16-level deep hardware stack which ensures smooth and agile task management.
  • Flexible Oscillator Structure: The integrated Precision Internal Oscillator operates at selectable frequencies up to 32MHz, providing a reliable clock source that can be used in various applications without the need for external components.
  • Memory: It features 7KB of Flash memory, 256 Bytes of EEPROM, and 512 Bytes of RAM, offering a robust platform for data storage and retention without the need for additional memory components.
  • Extensive Peripheral Integration: The microcontroller includes a variety of built-in peripherals such as PWM modules, comparators, a 10-bit Analog-to-Digital Converter (ADC), and serial communication modules (EUSART/I²C/SPI), which support a wide range of functionalities and reduce the need for additional circuitry.
  • Low Power Consumption: It is designed for low-power applications, featuring several power-saving modes such as Idle and Power-down modes, which help conserve energy and extend the life of battery-operated devices.
  • Temperature Range: The industrial temperature range (-40°C to +85°C) ensures reliable operation under extreme conditions, making it suitable for outdoor and industrial environments.

Applications:

The PIC16F1824T-I/SL is used in a variety of applications including consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its robust feature set and adaptability make it a preferred choice for designers looking to create sophisticated and reliable products.

Overall, the PIC16F1824T-I/SL from Microchip Technology is a high-quality microcontroller that offers an excellent balance of performance, power efficiency, and versatility, making it an invaluable component in modern electronic design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8006 $54.0180
70+ $1.4774 $103.4180
105+ $1.4313 $150.2865
145+ $1.3851 $200.8395
190+ $1.3389 $254.3910
250+ $1.2004 $300.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess