EN
  • EN
  • DE

PIC16F1783-I/SS

Part No PIC16F1783-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 11x12b, D/A 1x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1088394-PIC16F1783-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1783-I/SS CAD Model

Description

Microchip Technology's PIC16F1783-I/SS Microcontroller

The PIC16F1783-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications that require a rich feature set and high levels of integration. This device is part of the enhanced mid-range PIC16 family and is an ideal solution for designers looking for an easy-to-use microcontroller with advanced peripherals and low power consumption.

Equipped with a precision 32 MHz internal oscillator, the PIC16F1783-I/SS provides a solid clock source for time-sensitive operations without the need for external components. Its flash memory size of 7 KB along with 256 bytes of EEPROM and 512 bytes of RAM, make it suitable for various applications including industrial control systems, automotive systems, consumer electronics, and more.

One of the standout features of the PIC16F1783-I/SS is its extensive peripheral set which includes:

  • Four Configurable Logic Cells (CLCs) that provide programmable logic that can be used to create simple state machines, glue logic, or complex logic functions, adding flexibility to the design.
  • Two Enhanced Capture/Compare/PWM (ECCP) modules that offer precision timing for control applications, allowing for sophisticated motor control, lighting control, and other PWM-based applications.
  • A 12-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) that automates signal analysis tasks, helping to reduce the CPU's workload and improving system efficiency.
  • Two Operational Amplifiers with an internal 1.2V reference source, which can be used for sensor interfacing or analog signal conditioning, further reducing external component count.
  • Zero-Cross Detect (ZCD) module, which is particularly useful for power control applications by enabling synchronization with the AC mains.

The PIC16F1783-I/SS microcontroller also emphasizes power efficiency with its multiple idle and sleep modes, which significantly reduce power consumption during periods of low activity. This makes it a great choice for battery-powered or energy-harvesting applications.

Available in a compact 28-pin SSOP package, the PIC16F1783-I/SS is designed for space-constrained applications. With its robust set of peripherals, integrated features, and Microchip's commitment to quality, this microcontroller is a versatile choice for engineers and hobbyists alike.

For development support, Microchip offers a comprehensive suite of tools, including MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator, to streamline the programming and configuration of the device.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4178 $51.2670
36+ $2.8043 $100.9548
56+ $2.7167 $152.1352
77+ $2.6291 $202.4407
99+ $2.5414 $251.5986
132+ $2.2785 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess