EN
  • EN
  • DE

74ABT533ADBR

Part No 74ABT533ADBR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0949+
Reference case SSOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 721813-74ABT533ADBR SSOP20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT533ADBR CAD Model

Description

Product Overview: Texas Instruments 74ABT533ADBR

The 74ABT533ADBR is a high-performance, octal transparent latch with 3-state outputs from Texas Instruments, renowned for their innovation in semiconductor technology. This integrated circuit is part of the ABT range, which stands for Advanced BiCMOS Technology, indicating that it harnesses both bipolar and CMOS transistors to achieve an optimal performance blend of speed and power consumption.

Designed primarily for 5V systems, this latch is capable of capturing data inputs when the latch-enable (LE) input is high. The data is retained when LE is low, and the device is in the transparent mode. Furthermore, the 74ABT533ADBR features 3-state outputs which can be placed in a high impedance state, effectively disconnecting the output from the rest of the circuit. This is particularly useful in bus-oriented systems where multiple outputs can share the same connection lines without interference.

The device is housed in a DB (SSOP) package, which stands for Shrink Small Outline Package, a type of surface-mount packaging that allows for a more compact and space-efficient design on printed circuit boards (PCBs). The 'R' in the part number indicates that these ICs are offered in tape and reel packaging, which is ideal for automated assembly processes.

Key features of the 74ABT533ADBR include:

  • 8-bit transparent latch with 3-state outputs
  • High-speed operation, with a typical shift frequency of 150MHz
  • Low power consumption, suitable for power-sensitive applications
  • 5V operating voltage, compatible with TTL levels
  • Live insertion and extraction permitted due to bus-hold data inputs
  • SSOP packaging for a reduced footprint on PCBs
  • Available in tape and reel for ease of manufacturing and assembly

Applications for the 74ABT533ADBR are diverse, including but not limited to:

  • Memory address latching
  • Data multiplexing
  • Bus interfacing
  • Industrial controls
  • Telecommunications systems

With its combination of speed, power efficiency, and packaging advantages, the Texas Instruments 74ABT533ADBR is a versatile choice for designers looking to implement reliable data latching functions in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess