EN
  • EN
  • DE

MAX5987AETE

Part No MAX5987AETE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704872-MAX5987AETE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5987AETE CAD Model

Description

The MAX5987AETE is a sophisticated, integrated power-over-ethernet (PoE) interface controller from Maxim Integrated, designed to simplify the implementation of PoE-powered devices. This high-performance component is ideal for a wide range of applications, including VoIP phones, wireless access points, security cameras, and other networked devices that require power over their Ethernet connection.

Key Features

  • Compliance: Fully compliant with the IEEE 802.3af/at standards, the MAX5987AETE ensures seamless integration with existing PoE systems and infrastructure.
  • Power Range: It supports a wide power range, capable of handling applications that require up to 25.5W of power.
  • Integrated MOSFET: Comes with an integrated power MOSFET, which simplifies design and reduces external component count.
  • Advanced Protection: Features comprehensive protection mechanisms, including overcurrent protection, overvoltage protection, and thermal shutdown, to safeguard both the powered device and the power sourcing equipment.

Technical Specifications

  • Package: Available in a 16-pin TQFN package, the MAX5987AETE is designed for compact and efficient layout in space-constrained applications.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various PoE supply levels.
  • Temperature Range: The device is operational over a broad temperature range, making it suitable for harsh environments.
  • Interface: Features an I2C-compatible interface that allows for digital control and monitoring of the power device.

Applications

The MAX5987AETE's versatility and high integration level make it an excellent choice for designers looking to incorporate PoE capabilities into their products without the need for extensive power management expertise. Its robust feature set and compliance with PoE standards ensure that devices powered by the MAX5987AETE will be reliable and compatible with a wide array of network equipment.

Note: Always consult the MAX5987AETE datasheet and Maxim Integrated's technical resources for detailed specifications and application guidelines to ensure optimal performance in your specific use case.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4466 $70.3398
6+ $19.2383 $115.4298
9+ $18.6371 $167.7339
12+ $18.0359 $216.4308
15+ $17.4347 $261.5205
20+ $15.6311 $312.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,695 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess