EN
  • EN
  • DE

PIC16F1783-I/SO

Part No PIC16F1783-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC / MCU 8-bit PIC RISC 7KB Flash 3.3V/5V Automotive 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 11x12b, D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 791957-PIC16F1783-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1783
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F1783-I/SO CAD Model

Description

Microchip Technology's PIC16F1783-I/SO Microcontroller

The PIC16F1783-I/SO from Microchip Technology is a versatile and powerful microcontroller that serves as an ideal solution for a range of embedded applications. This 8-bit MCU is part of the PIC16F family, known for its robust performance and ease of use. It comes in a compact SOIC-28 package, making it suitable for space-constrained applications while still providing ample functionality.

At the heart of the PIC16F1783-I/SO lies a high-performance RISC CPU with a rich set of features. It boasts an enhanced Mid-range core with 49 Instruction, 16 Stack Levels. The microcontroller operates at a maximum frequency of 32 MHz, ensuring swift processing and response times for real-time applications. With 256 bytes of EEPROM, 1024 bytes of RAM, and 28 KB of flash memory, this MCU offers ample storage for instructions and data, supporting complex operations and reducing the need for additional external memory components.

One of the key features of the PIC16F1783-I/SO is its integrated analog peripherals. It includes a 12-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise measurement of analog signals. Additionally, the device comes with two comparators and a 5-bit Digital-to-Analog Converter (DAC) to facilitate a wide range of control applications.

The microcontroller also supports advanced peripherals such as four PWM channels, which are invaluable for motor control and LED dimming applications. It has an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, making serial communication both flexible and straightforward. Moreover, the inclusion of two Capture/Compare/PWM (CCP) modules enhances its capability to manage time-critical tasks efficiently.

For ease of programming and debugging, the PIC16F1783-I/SO features an in-circuit serial programming (ICSP) interface and is compatible with Microchip's MPLAB IDE. The device operates over an extended temperature range (-40°C to +125°C), ensuring reliability across various environments.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the PIC16F1783-I/SO provides a reliable and cost-effective solution, embodying Microchip's commitment to quality and innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8181 $53.4534
32+ $3.1328 $100.2496
50+ $3.0349 $151.7450
69+ $2.9370 $202.6530
89+ $2.8391 $252.6799
118+ $2.5454 $300.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess