EN
  • EN
  • DE

PIC16F1782T-I/MV

Part No PIC16F1782T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
The number of I/O 24
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Family Part Number PIC16F1782
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Win Source Part Number 755628-PIC16F1782T-I/MV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1782T-I/MV CAD Model

Description

The PIC16F1782T-I/MV is a high-performance, 8-bit microcontroller from Microchip Technology, designed with versatility and efficiency in mind. This microcontroller is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family, which offers a perfect blend of power and flexibility to handle a wide range of embedded applications.

Key Features

  • Core: The device features a 16 MHz enhanced mid-range core with 14-bit instruction set, providing a linear memory address map and stack (16 levels) which helps simplify programming and improve execution speed.
  • Memory: It comes with 3.5 KB of flash memory, 256 bytes of EEPROM, and 256 bytes of RAM, allowing for efficient data storage and management.
  • I/O Pins: The microcontroller offers 18 I/O pins, giving developers ample options for interfacing with peripherals and other components.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC with Computation (ADC2) enables advanced control and monitoring capabilities.
  • Communication: It supports various communication protocols including I2C, SPI, and EUSART, which provides versatility in serial communication options.
  • Timers: Equipped with multiple timers, including a 16-bit timer, and other peripherals to support complex timing operations and PWM outputs.
  • Power Management: The device operates at a voltage range of 1.8V to 5.5V, making it suitable for low-power applications. It also features Power-Saving Sleep mode, Idle mode, and Peripheral Module Disable for improved energy efficiency.
  • Temperature Range: This microcontroller is designed to perform in extended temperature ranges, adding to its reliability and robustness in various environments.
  • Packaging: The PIC16F1782T-I/MV is available in a 28-pin UQFN package, providing a compact form factor for space-constrained applications.

Applications

The versatility and rich set of features make the PIC16F1782T-I/MV ideal for a broad array of applications, including industrial control systems, automotive systems, consumer electronics, power management, and many other embedded system applications that require efficient and reliable microcontroller performance.

Conclusion

With its robust set of features, the PIC16F1782T-I/MV from Microchip Technology stands as a highly capable microcontroller solution for designers looking to balance performance, power consumption, and ease of use in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess