EN
  • EN
  • DE

PIC16F1779-I/MV

Part No PIC16F1779-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 40UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 28x10b; D/A 4x5b, 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-UFQFN Exposed Pad
Case / Package 40-UQFN (5x5)
Family Name PIC16F1779
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889454-PIC16F1779-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1779-I/MV CAD Model

Description

Microchip Technology PIC16F1779-I/MV

The PIC16F1779-I/MV from Microchip Technology is a high-performance, 8-bit microcontroller embedded with innovative features designed to facilitate complex control tasks and enhance the functionality of various electronic applications. This MCU is part of the versatile PIC16F family, renowned for its low power consumption, robust instruction set, and flexible peripherals.

Key Features:

  • CPU: The device boasts a modified Harvard architecture that allows the CPU to process instructions efficiently with a speed of up to 32 MHz, ensuring swift execution of complex algorithms and control processes.
  • Memory: It is equipped with 28 KB of Flash memory for program storage, 2 KB of RAM for data handling, and 256 Bytes of EEPROM for non-volatile storage, providing ample space for application code and data management.
  • I/O Pins: The microcontroller includes 36 I/O pins, offering versatility in interfacing with sensors, actuators, and other external devices.
  • Peripherals: A rich set of integrated peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), 5-bit Digital-to-Analog Converter (DAC), PWM modules, and multiple communication interfaces including I2C, SPI, and EUSART, make the PIC16F1779-I/MV highly suitable for a wide range of applications.
  • Operating Voltage: It operates between 1.8V to 5.5V, allowing flexibility in power supply design and compatibility with both low and high-voltage components.
  • Temperature Range: The device is specified for an extended temperature range from -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.

Applications:

The PIC16F1779-I/MV is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control
  • Home appliances
  • Consumer electronics
  • Medical devices

With its robust architecture, comprehensive feature set, and adaptability, the PIC16F1779-I/MV is a top choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2985 $55.7910
14+ $7.6296 $106.8144
21+ $7.3911 $155.2131
28+ $7.1527 $200.2756
37+ $6.9143 $255.8291
49+ $6.1990 $303.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess