EN
  • EN
  • DE

PIC16F1718-I/SS

Part No PIC16F1718-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SSOP / PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b, 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F1718
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1164963-PIC16F1718-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1718-I/SS CAD Model

Description

Microchip Technology's PIC16F1718-I/SS Microcontroller

The PIC16F1718-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for a wide range of embedded applications. This microcontroller features an enhanced Mid-range Core with 49 Instruction, 16 Stack Levels and operates at a maximum frequency of 32MHz. With its robust set of features, the PIC16F1718-I/SS is ideal for applications in automotive, industrial, appliances, and consumer electronics.

Key specifications include:

  • Flash Memory: The device comes with 28KB of on-board flash memory, providing ample space for complex programs and the flexibility for future firmware updates.
  • SRAM: It has 2KB of SRAM, which allows for efficient data storage and manipulation during operation.
  • Data EEPROM: With 256B of EEPROM, this microcontroller offers non-volatile memory for critical data that must be preserved during power cycles.
  • I/O Pins: The PIC16F1718-I/SS features 35 I/O pins, giving developers the freedom to connect a wide array of peripherals and devices.
  • Timers: It includes various timers, including four 8-bit timers and three 16-bit timers, which are essential for time-related tasks such as pulse generation and event timing.
  • Communication Peripherals: The device supports multiple communication protocols, including I2C, SPI, UART, which enable it to interface with sensors, actuators, and other microcontrollers.
  • 10-bit Analog-to-Digital Converter (ADC): With up to 17 channels, the ADC allows for precise conversion of analog signals to digital, enabling the microcontroller to process a wide range of sensor data.
  • Integrated Features: Additional features such as a Complementary Waveform Generator (CWG), Numerically Controlled Oscillator (NCO), and multiple PWM outputs provide advanced control capabilities.
  • Operating Voltage: The microcontroller operates within a range of 1.8V to 5.5V, making it suitable for both low-power and standard power applications.
  • Temperature Range: It is designed to function within an extended temperature range, making it reliable in harsh environmental conditions.

The PIC16F1718-I/SS is available in an SSOP-28 package and is characterized for operation from -40°C to +125°C, ensuring reliable performance in extreme conditions. Its rich set of peripherals and low power consumption make it an excellent choice for designers looking to balance performance with power efficiency. Whether you're developing a new product or upgrading an existing design, the PIC16F1718-I/SS offers a flexible and cost-effective solution.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1151 $52.9567
40+ $2.5560 $102.2400
61+ $2.4761 $151.0421
84+ $2.3963 $201.2892
108+ $2.3164 $250.1712
145+ $2.0768 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess