EN
  • EN
  • DE

PIC16F1707-I/SS

Part No PIC16F1707-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP / MCU 8-bit PIC RISC 3.5KB Flash 3.3V/5V Automotive 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 791954-PIC16F1707-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1707
Introduction Date November 07, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16F1707-I/SS CAD Model

Description

Product Overview: PIC16F1707-I/SS

The PIC16F1707-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology's extensive PIC family, featuring an enhanced mid-range architecture. Designed for versatility and efficiency, this microcontroller is ideal for a broad range of applications, from industrial control systems to consumer electronics. Its SSOP-20 (Shrink Small Outline Package) form factor ensures a compact footprint, suitable for space-constrained applications.

Key Features

  • CPU: The device boasts a powerful 8-bit CPU with an internal oscillator, providing a reliable and flexible clock source that can range up to 32MHz.
  • Memory: It comes with 4096 bytes of flash program memory, 256 bytes of EEPROM, and 512 bytes of RAM, providing ample space for complex programs and data storage.
  • I/O Ports: The microcontroller includes 18 general-purpose I/O pins, which can be configured for a variety of uses, such as digital input/output, analog inputs, or specialized functions like PWM outputs.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels allows for precise measurement of analog signals, making it perfect for sensor interfacing.
  • Communication: Multiple communication interfaces are available, including I2C, SPI, and EUSART, enabling easy integration with peripheral devices and other microcontrollers.
  • Timers and CCP: The device includes two CCP (Capture/Compare/PWM) modules and three timers, facilitating complex timing and PWM tasks.
  • Power Management: With a wide operating voltage range of 2.3V to 5.5V and power-saving features like Power-down mode and Peripheral Module Disable, the PIC16F1707-I/SS is designed for energy-efficient operation.

Applications

The versatility of the PIC16F1707-I/SS makes it suitable for a diverse array of applications, including:

  • Automotive systems
  • Home appliances
  • Industrial automation
  • Medical devices
  • Consumer electronics
  • Internet of Things (IoT) devices

Support and Resources

Microchip Technology provides extensive support for the PIC16F1707-I/SS, including technical documentation, development tools, and software libraries. Designers can take advantage of the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development and programming.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2587 $61.0348
10+ $12.5202 $125.2020
15+ $12.1287 $181.9305
20+ $11.7371 $234.7420
26+ $11.3456 $294.9856
35+ $10.1721 $356.0235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess