EN
  • EN
  • DE

PIC16F1618-I/ML

Part No PIC16F1618-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20QFN / PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number PIC16F1618
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1084959-PIC16F1618-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1618-I/ML CAD Model

Description

Microchip Technology PIC16F1618-I/ML Microcontroller

The PIC16F1618-I/ML from Microchip Technology is a high-performance, 8-bit microcontroller packed with a variety of features suitable for a broad range of applications. This microcontroller is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family and is designed to provide a perfect blend of power efficiency and functionality. The device operates at a voltage range of 1.8V to 5.5V, making it versatile for use in low-power and standard applications.

With a 28-pin QFN (Quad Flat No-leads) package, the PIC16F1618-I/ML offers a compact footprint that is ideal for space-constrained applications. It boasts a flash memory size of 14KB, providing ample space for program storage. Additionally, it includes 1024 bytes of EEPROM, which allows for easy data storage without the need for external memory components.

The device is equipped with a 256-byte RAM, ensuring smooth operation and sufficient working memory for complex tasks. It also features a 32MHz internal oscillator, which eliminates the need for external clock sources and simplifies the design process. The microcontroller's extensive set of peripherals includes a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), two comparators, a 5-bit Digital-to-Analog Converter (DAC), and a Capture/Compare/PWM (CCP) module, making it highly suitable for control-oriented applications.

For enhanced system robustness, the PIC16F1618-I/ML incorporates various safety features like Brown-out Reset (BOR), Power-on Reset (POR), and a Watchdog Timer (WDT). These features help protect the system against unexpected power fluctuations and software anomalies.

Communication with other devices is made easy with the inclusion of I2C, SPI, and UART interfaces, which provide a range of options for serial connectivity. The microcontroller also supports various programming and debugging options, including In-Circuit Serial Programming (ICSP) and In-Circuit Debugging (ICD) through two dedicated pins.

Overall, the PIC16F1618-I/ML microcontroller is a reliable and versatile solution for designers looking to create advanced and power-efficient applications in fields such as consumer electronics, automotive, industrial control, and Internet of Things (IoT).

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6264 $52.5280
47+ $2.1550 $101.2850
72+ $2.0877 $150.3144
99+ $2.0203 $200.0097
129+ $1.9530 $251.9370
172+ $1.7510 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess