EN
  • EN
  • DE

PIC16F1575-I/JQ

Part No PIC16F1575-I/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UQFN Exposed Pad
Case / Package 16-UQFN (4x4)
Family Name PIC16F1575
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889444-PIC16F1575-I/JQ
Ultra Librarian 3D Model Ultra Librarian PIC16F1575-I/JQ CAD Model

Description

The PIC16F1575-I/JQ from Microchip Technology is a high-performance, 8-bit microcontroller that combines intelligent analog and core independent peripherals with eXtreme Low Power (XLP) technology. Designed for a wide range of applications, this microcontroller is ideal for automation, consumer electronics, and smart sensor systems, among others.

Key Features:

  • Core: 8-bit PIC with a maximum speed of 32 MHz, providing a balance between power consumption and processing capability.
  • Memory: Features 3.5 KB of flash program memory and 256 bytes of data EEPROM, suitable for various applications.
  • I/O Pins: Equipped with 18 general-purpose I/O pins, which offer flexibility for interfacing with external devices.
  • Timers: Includes two 16-bit timers and two 8-bit timers, enabling precise event timing and pulse width modulation (PWM).
  • Analog Features: Comes with an integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for advanced analog processing.
  • Communication Modules: Provides various communication options including I2C, SPI, and EUSART, facilitating easy data exchange with peripherals.
  • Power Management: XLP technology ensures low power consumption for battery-powered and energy-efficient applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +125°C, ensuring reliability across diverse environments.
  • Packaging: Available in a 20-pin QFN package, offering a compact footprint for space-constrained designs.

Applications:

  • Consumer Electronics
  • Automation Systems
  • Smart Sensors
  • Automotive Components
  • Internet of Things (IoT) Devices

The PIC16F1575-I/JQ is a versatile microcontroller that empowers designers to create innovative and efficient products. With its rich set of features and capabilities, it stands out as a robust choice for a vast array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0964 $50.3136
59+ $1.7201 $101.4859
91+ $1.6664 $151.6424
125+ $1.6126 $201.5750
161+ $1.5589 $250.9829
215+ $1.3976 $300.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess