EN
  • EN
  • DE

DSPIC33CK256MP205T-I/M4

Part No DSPIC33CK256MP205T-I/M4
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 48UQFN / dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 256KB (256K x 8) FLASH 48-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CK, Functional Safety (FuSa)
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 39
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 19x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Base Product Number DSPIC33CK256MP205
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1339797-DSPIC33CK256MP205T-I/M4
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK256MP205T-I/M4 CAD Model

Description

dSPIC33CK256MP205T-I/M4 Microcontroller

The dSPIC33CK256MP205T-I/M4 is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller (MCU) with the computational power of a digital signal processor (DSP). This hybrid device is ideal for applications that require complex algorithms, fast response times, and high data throughput, such as motor control, power conversion, and sensing applications.

Key Features

  • Core: 16-bit dsPIC33CK CPU with DSP engine
  • Memory: 256 KB of Flash memory and 16 KB of SRAM, enabling robust applications and complex algorithms
  • Speed: Operates at up to 100 MHz (100 MIPS) for fast processing capabilities
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments
  • Package: 48-pin QFN (Quad Flat No-leads) package for compact footprint
  • Advanced Peripherals: Includes high-speed ADCs, DACs, PWMs, and multiple communication interfaces such as UART, SPI, and I2C for versatile connectivity
  • Robust Timers: Multiple 32-bit timers with advanced features for precision timing and waveform generation
  • Power Management: Flexible options for power-saving modes to optimize energy consumption
  • Development Support: Supported by Microchip's MPLAB® development ecosystem, including MPLAB X IDE, MPLAB XC compilers, and MPLAB Code Configurator for streamlined development

Applications

The dSPIC33CK256MP205T-I/M4 is suitable for a wide range of applications, especially where demanding control and signal processing are required. It is commonly used in:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial automation and process control
  • Automotive and transportation systems
  • Audio processing and professional sound equipment

With its robust set of features, the dSPIC33CK256MP205T-I/M4 from Microchip Technology provides an optimal solution for designers looking to bridge the gap between traditional microcontrollers and digital signal processors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess