EN
  • EN
  • DE

PEF24624EV2.2-G

Part No PEF24624EV2.2-G
Manufacturer Infineon Technologies
Catalog Custom Parts (N - R)
Description AFE General Purpose 1.8V/3.3V 324-Pin LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Max Power Dissipation 500 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 4
Number of Pins 324
RoHS Compliant
Win Source Part Number 1210443-PEF24624EV2.2-G
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF24624EV2.2-G CAD Model

Description

The PEF24624EV2.2-G is an Ethernet Switch device manufactured by Infineon Technologies. It's designed for high-performance networking applications, providing robust and efficient data switching capabilities.

Applications

  • Industrial Ethernet: Connecting industrial devices and machinery for real-time communication and control.
  • Network Switches: Core component in Ethernet switches for data forwarding in local area networks (LANs).
  • Embedded Systems: Integration into embedded systems requiring Ethernet connectivity, such as industrial PCs and control units.
  • Telecommunications Equipment: Use in telecommunications infrastructure for data transmission and switching.
  • Automated Manufacturing: Enabling network communication between robots, sensors, and control systems in automated factories.

Features

  • High-Speed Ethernet: Supports fast Ethernet connectivity for rapid data transfer.
  • Integrated Switch Core: Features an integrated switch core for efficient packet forwarding.
  • Quality of Service (QoS): Supports QoS features to prioritize critical network traffic.
  • VLAN Support: Provides support for Virtual LANs (VLANs) to segment network traffic.
  • Energy Efficient Ethernet: Incorporates energy-efficient technologies to reduce power consumption.

Benefits

  • Improved Network Performance: High-speed Ethernet ensures fast and reliable data transmission.
  • Efficient Data Switching: Integrated switch core optimizes packet forwarding for increased throughput.
  • Prioritized Network Traffic: QoS features guarantee timely delivery of critical data.
  • Enhanced Network Security: VLAN support isolates network segments to improve security.
  • Reduced Power Consumption: Energy-efficient technologies lower operating costs and minimize environmental impact.

Additional Details

The PEF24624EV2.2-G Ethernet switch integrates multiple functionalities into a single chip, simplifying network design and reducing system costs. It supports various Ethernet standards and protocols, ensuring compatibility with existing network infrastructure. The device includes advanced features such as port mirroring, link aggregation, and spanning tree protocol (STP), enabling flexible and scalable network configurations. Specific technical specifications include the number of supported ports, switching capacity, forwarding rate, and power consumption. Its robust design and comprehensive feature set make it an ideal solution for demanding networking applications.

You May Also Be Interested in

RF Micro Devices
Lowest to $4.3798
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
NANYA
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Richtek USA Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.7482 $89.7482
2+ $86.8531 $173.7062
3+ $83.9580 $251.8740
4+ $75.2727 $301.0908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess