EN
  • EN
  • DE

PIC16F15313T-I/RF

Part No PIC16F15313T-I/RF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 5x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number PIC16F15313
Other Names PIC16F15313T-I/RF,PIC16F15313T-I/RFTR,PIC16F15313T-I/RFCT,PIC16F15313T-I/RFDKR
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264366-PIC16F15313T-I/RF
Ultra Librarian 3D Model Ultra Librarian PIC16F15313T-I/RF CAD Model

Description

Microchip Technology's PIC16F15313T-I/RF Microcontroller

The PIC16F15313T-I/RF is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, tailored for a multitude of embedded applications. This compact yet powerful MCU is part of the PIC16F family, known for their ease of use and flexibility that caters to engineers and hobbyists alike.

Key Features

  • Core: The PIC16F15313T-I/RF is built around an 8-bit PIC® microcontroller core with a maximum CPU speed of 32 MHz. It offers a balanced combination of processing power and energy efficiency, making it suitable for battery-operated and low-power devices.
  • Memory: It comes equipped with 2 KB of flash program memory and 128 bytes of EEPROM, which provides ample space for small to medium-sized applications. Additionally, it has 256 bytes of SRAM, ensuring sufficient working memory for your tasks.
  • I/O Pins: The device features 6 I/O pins that are highly configurable, supporting interfaces such as SPI, I2C, and UART, allowing for easy integration with sensors, actuators, and other peripherals.
  • Operating Voltage: With an operating voltage ranging from 1.8V to 5.5V, the MCU can be used in environments that demand various power supply levels, enhancing its versatility across different applications.
  • Temperature Range: The PIC16F15313T-I/RF is designed to operate within an extended temperature range of -40°C to 125°C, making it an excellent choice for harsh environments and demanding industrial applications.
  • Integrated Features: This MCU also includes an integrated 10-bit Analog-to-Digital Converter (ADC), 2x PWM modules, and a variety of timers, which help reduce external component count and system costs.
  • Packaging: The device is available in a compact TSSOP-14 package, allowing for efficient use of PCB space.

Applications

The versatility of the PIC16F15313T-I/RF makes it ideal for a range of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Smart Sensors
  • Internet of Things (IoT) Devices

Whether you're developing a smart sensor for IoT or an automotive accessory, the PIC16F15313T-I/RF provides a reliable and cost-effective solution that does not compromise on performance. Its robust design and integrated peripherals enable designers to create sophisticated systems with minimal external components, reducing both complexity and time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2968 $70.5936
4+ $28.9616 $115.8464
7+ $28.0573 $196.4011
9+ $27.1517 $244.3653
12+ $26.2462 $314.9544
15+ $23.5320 $352.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess